AvaLAN Wireless Systems, Inc. 900 MHz Industrial Wireless Ethernet and Serial Radio AW900F

Description
AvaLAN’s AW900F Industrial Wireless Ethernet and Serial Radio uses the latest in FHSS (Frequency Hopping Spread Spectrum) technology to deliver long range, high speed, secure wireless networking at significantly lower cost. The AW900F radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. An operator at the main HMI (Human to Machine Interface) console can log in to each radio’s fixed IP address to facilitate troubleshooting. There is a small LCD panel on the front of the unit can also verify proper operation at a glance. Encryption keys and passwords are entered through a separate USB interface port that requires physical access to the radio. The security information cannot be accessed through the normal wired or wireless data path. This radio operates in the unlicensed 900 MHz ISM band. Data is communicated robustly and error free despite interference from noise or other signal sources. Both point-to-point bridge and point-to-multipoint star network connections are supported. It is able to transmit legally up to one watt of RF power, line of sight distances up to 60 miles can be bridged using directional antennas. 900 MHz operation also allows the radio signals to penetrate through walls and foliage. 1 Watt RF transmit power for up to 60 mile range 200 Kbps FHSS RF Data Rate 10/100BaseT Ethernet and RS232/RS485 Serial interfaces Built in browser interface for easy re-configuration and link status monitoring LCD Display to quickly verify proper operation Rugged extruded aluminum case with DIN Rail mounting clip 802.3af compatible Power over Ethernet for single cable installation FHSS Technology for improved interference rejection and higher legal transmit power Bridge and star network topologies supported Lower installed cost relative to the competition Data Security enhanced by AES 128-bit encryption C1D2 Certification Pending
Datasheet
Description
AvaLAN’s AW900F Industrial Wireless Ethernet and Serial Radio uses the latest in FHSS (Frequency Hopping Spread Spectrum) technology to deliver long range, high speed, secure wireless networking at significantly lower cost. The AW900F radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. An operator at the main HMI (Human to Machine Interface) console can log in to each radio’s fixed IP address to facilitate troubleshooting. There is a small LCD panel on the front of the unit can also verify proper operation at a glance. Encryption keys and passwords are entered through a separate USB interface port that requires physical access to the radio. The security information cannot be accessed through the normal wired or wireless data path. This radio operates in the unlicensed 900 MHz ISM band. Data is communicated robustly and error free despite interference from noise or other signal sources. Both point-to-point bridge and point-to-multipoint star network connections are supported. It is able to transmit legally up to one watt of RF power, line of sight distances up to 60 miles can be bridged using directional antennas. 900 MHz operation also allows the radio signals to penetrate through walls and foliage. 1 Watt RF transmit power for up to 60 mile range 200 Kbps FHSS RF Data Rate 10/100BaseT Ethernet and RS232/RS485 Serial interfaces Built in browser interface for easy re-configuration and link status monitoring LCD Display to quickly verify proper operation Rugged extruded aluminum case with DIN Rail mounting clip 802.3af compatible Power over Ethernet for single cable installation FHSS Technology for improved interference rejection and higher legal transmit power Bridge and star network topologies supported Lower installed cost relative to the competition Data Security enhanced by AES 128-bit encryption C1D2 Certification Pending
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz Industrial Wireless Ethernet and Serial Radio - AW900F - AvaLAN Wireless Systems, Inc.
Madison, AL, USA
900 MHz Industrial Wireless Ethernet and Serial Radio
AW900F
900 MHz Industrial Wireless Ethernet and Serial Radio AW900F
AvaLAN’s AW900F Industrial Wireless Ethernet and Serial Radio uses the latest in FHSS (Frequency Hopping Spread Spectrum) technology to deliver long range, high speed, secure wireless networking at significantly lower cost. The AW900F radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. An operator at the main HMI (Human to Machine Interface) console can log in to each radio’s fixed IP address to facilitate troubleshooting. There is a small LCD panel on the front of the unit can also verify proper operation at a glance. Encryption keys and passwords are entered through a separate USB interface port that requires physical access to the radio. The security information cannot be accessed through the normal wired or wireless data path. This radio operates in the unlicensed 900 MHz ISM band. Data is communicated robustly and error free despite interference from noise or other signal sources. Both point-to-point bridge and point-to-multipoint star network connections are supported. It is able to transmit legally up to one watt of RF power, line of sight distances up to 60 miles can be bridged using directional antennas. 900 MHz operation also allows the radio signals to penetrate through walls and foliage. 1 Watt RF transmit power for up to 60 mile range 200 Kbps FHSS RF Data Rate 10/100BaseT Ethernet and RS232/RS485 Serial interfaces Built in browser interface for easy re-configuration and link status monitoring LCD Display to quickly verify proper operation Rugged extruded aluminum case with DIN Rail mounting clip 802.3af compatible Power over Ethernet for single cable installation FHSS Technology for improved interference rejection and higher legal transmit power Bridge and star network topologies supported Lower installed cost relative to the competition Data Security enhanced by AES 128-bit encryption C1D2 Certification Pending

AvaLAN’s AW900F Industrial Wireless Ethernet and Serial Radio uses the latest in FHSS (Frequency Hopping Spread Spectrum) technology to deliver long range, high speed, secure wireless networking at significantly lower cost.

The AW900F radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. An operator at the main HMI (Human to Machine Interface) console can log in to each radio’s fixed IP address to facilitate troubleshooting. There is a small LCD panel on the front of the unit can also verify proper operation at a glance. Encryption keys and passwords are entered through a separate USB interface port that requires physical access to the radio. The security information cannot be accessed through the normal wired or wireless data path.

This radio operates in the unlicensed 900 MHz ISM band. Data is communicated robustly and error free despite interference from noise or other signal sources. Both point-to-point bridge and point-to-multipoint star network connections are supported. It is able to transmit legally up to one watt of RF power, line of sight distances up to 60 miles can be bridged using directional antennas. 900 MHz operation also allows the radio signals to penetrate through walls and foliage.

  • 1 Watt RF transmit power for up to 60 mile range
  • 200 Kbps FHSS RF Data Rate
  • 10/100BaseT Ethernet and RS232/RS485 Serial interfaces
  • Built in browser interface for easy re-configuration and link status monitoring
  • LCD Display to quickly verify proper operation
  • Rugged extruded aluminum case with DIN Rail mounting clip
  • 802.3af compatible Power over Ethernet for single cable installation
  • FHSS Technology for improved interference rejection and higher legal transmit power
  • Bridge and star network topologies supported
  • Lower installed cost relative to the competition
  • Data Security enhanced by AES 128-bit encryption
  • C1D2 Certification Pending
Supplier's Site Datasheet

Technical Specifications

  AvaLAN Wireless Systems, Inc.
Product Category Network Equipment
Product Number AW900F
Product Name 900 MHz Industrial Wireless Ethernet and Serial Radio
Network Equipment Access Points
Form Factor Desktop / Standalone
Network Media Wireless
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Unmanaged Premium Industrial Ethernet Switches - 7015-8GT2GS-I - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details