AvaLAN Wireless Systems, Inc. FIPS 140-2 High Security 900 MHz Outdoor Wireless Ethernet Radio AW900S

Description
The AW900S is designed for point-to-multipoint wireless networks that require FIPS 140-2 security to connect "fringe" IP devices such as access control readers, surveillance cameras or industrial command and control units. It may be configured as an Access Point master or a Subscriber Unit client. Each master can support up to 16 clients and multiple masters can be deployed in the same area. Many government agencies and certain other industries are required to encrypt sensitive data with a method that conforms to NIST Standard FIPS 140-2. AvaLAN has developed a hardware encryption module that has been validated to FIPS 140-2 Level 2. We have incorporated this module within our wireless Ethernet radios to allow you to create a FIPS-validated secure private network. FIPS 140-2 Level 2 Validated Data Security Totally separate USB interface for configuration of the encryption key and password Meets C1D2 for Hazardous Locations Rugged weatherproof cast aluminum outdoor package meets IP66 Standard for water and dust protection Remote diagnostics and link analysis with browser interface Does not require an FCC license to operate or install 12 non-overlapping RF channels with automatic or manual selection via browser interface High RF output power provides maximum foliage and/or wall penetration Line-of-sight range up to 40 miles with optional 15 dBi antennas
Datasheet
Description
The AW900S is designed for point-to-multipoint wireless networks that require FIPS 140-2 security to connect "fringe" IP devices such as access control readers, surveillance cameras or industrial command and control units. It may be configured as an Access Point master or a Subscriber Unit client. Each master can support up to 16 clients and multiple masters can be deployed in the same area. Many government agencies and certain other industries are required to encrypt sensitive data with a method that conforms to NIST Standard FIPS 140-2. AvaLAN has developed a hardware encryption module that has been validated to FIPS 140-2 Level 2. We have incorporated this module within our wireless Ethernet radios to allow you to create a FIPS-validated secure private network. FIPS 140-2 Level 2 Validated Data Security Totally separate USB interface for configuration of the encryption key and password Meets C1D2 for Hazardous Locations Rugged weatherproof cast aluminum outdoor package meets IP66 Standard for water and dust protection Remote diagnostics and link analysis with browser interface Does not require an FCC license to operate or install 12 non-overlapping RF channels with automatic or manual selection via browser interface High RF output power provides maximum foliage and/or wall penetration Line-of-sight range up to 40 miles with optional 15 dBi antennas
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIPS 140-2 High Security 900 MHz Outdoor Wireless Ethernet Radio - AW900S - AvaLAN Wireless Systems, Inc.
Madison, AL, USA
FIPS 140-2 High Security 900 MHz Outdoor Wireless Ethernet Radio
AW900S
FIPS 140-2 High Security 900 MHz Outdoor Wireless Ethernet Radio AW900S
The AW900S is designed for point-to-multipoint wireless networks that require FIPS 140-2 security to connect "fringe" IP devices such as access control readers, surveillance cameras or industrial command and control units. It may be configured as an Access Point master or a Subscriber Unit client. Each master can support up to 16 clients and multiple masters can be deployed in the same area. Many government agencies and certain other industries are required to encrypt sensitive data with a method that conforms to NIST Standard FIPS 140-2. AvaLAN has developed a hardware encryption module that has been validated to FIPS 140-2 Level 2. We have incorporated this module within our wireless Ethernet radios to allow you to create a FIPS-validated secure private network. FIPS 140-2 Level 2 Validated Data Security Totally separate USB interface for configuration of the encryption key and password Meets C1D2 for Hazardous Locations Rugged weatherproof cast aluminum outdoor package meets IP66 Standard for water and dust protection Remote diagnostics and link analysis with browser interface Does not require an FCC license to operate or install 12 non-overlapping RF channels with automatic or manual selection via browser interface High RF output power provides maximum foliage and/or wall penetration Line-of-sight range up to 40 miles with optional 15 dBi antennas

The AW900S is designed for point-to-multipoint wireless networks that require FIPS 140-2 security to connect "fringe" IP devices such as access control readers, surveillance cameras or industrial command and control units. It may be configured as an Access Point master or a Subscriber Unit client. Each master can support up to 16 clients and multiple masters can be deployed in the same area.

Many government agencies and certain other industries are required to encrypt sensitive data with a method that conforms to NIST Standard FIPS 140-2. AvaLAN has developed a hardware encryption module that has been validated to FIPS 140-2 Level 2. We have incorporated this module within our wireless Ethernet radios to allow you to create a FIPS-validated secure private network.

  • FIPS 140-2 Level 2 Validated Data Security
  • Totally separate USB interface for configuration of the encryption key and password
  • Meets C1D2 for Hazardous Locations
  • Rugged weatherproof cast aluminum outdoor package meets IP66 Standard for water and dust protection
  • Remote diagnostics and link analysis with browser interface
  • Does not require an FCC license to operate or install
  • 12 non-overlapping RF channels with automatic or manual selection via browser interface
  • High RF output power provides maximum foliage and/or wall penetration
  • Line-of-sight range up to 40 miles with optional 15 dBi antennas
Supplier's Site Datasheet

Technical Specifications

  AvaLAN Wireless Systems, Inc.
Product Category Network Equipment
Product Number AW900S
Product Name FIPS 140-2 High Security 900 MHz Outdoor Wireless Ethernet Radio
Network Equipment Access Points
Form Factor Wall Mount
Network Media Wireless
Protocol / Network Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
WiFi Adapters - 2703472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Media Wireless
Protocol / Network WPA2
Data Rate 2.4 Gbps
View Details