AvaLAN Wireless Systems, Inc. 5.8 GHz Outdoor 300 Mbps Wireless Ethernet Access Point Radio AW58300HTA

Description
The AW58300HTA high speed Ethernet radio serves as an access point (master) in point to multipoint line of sight connections in combination with one or more AW58300HTS Subscriber Units (clients). The combination is used to link “fringe” IP devices such as video surveillance cameras needing robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. The AW58300HTA has dual 6 dBi omnidirectional antennas. The radio is packaged in a rugged and weatherproof diecast aluminum enclosure and is powered through the Ethernet cable to save additional wiring. A rugged pole-mount adapter is provided. Up to 300 Mbps RF data rate keeps up with high resolution cameras Bridge and star topologies supported 40 MHz RF channel width 1 Watt EIRP for maximum range and interference penetration Data Security provided by AES 128-bit encryption Built in browser interface for easy re-configuration and link status monitoring Rugged weatherproof cast aluminum NEMA enclosure for outdoor use Line-of-sight range up to 5 miles in point-to-multipoint combination with AW58300HTS Subscriber Units Power over Ethernet for single cable installation
Datasheet
Description
The AW58300HTA high speed Ethernet radio serves as an access point (master) in point to multipoint line of sight connections in combination with one or more AW58300HTS Subscriber Units (clients). The combination is used to link “fringe” IP devices such as video surveillance cameras needing robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. The AW58300HTA has dual 6 dBi omnidirectional antennas. The radio is packaged in a rugged and weatherproof diecast aluminum enclosure and is powered through the Ethernet cable to save additional wiring. A rugged pole-mount adapter is provided. Up to 300 Mbps RF data rate keeps up with high resolution cameras Bridge and star topologies supported 40 MHz RF channel width 1 Watt EIRP for maximum range and interference penetration Data Security provided by AES 128-bit encryption Built in browser interface for easy re-configuration and link status monitoring Rugged weatherproof cast aluminum NEMA enclosure for outdoor use Line-of-sight range up to 5 miles in point-to-multipoint combination with AW58300HTS Subscriber Units Power over Ethernet for single cable installation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.8 GHz Outdoor 300 Mbps Wireless Ethernet Access Point Radio - AW58300HTA - AvaLAN Wireless Systems, Inc.
Madison, AL, USA
5.8 GHz Outdoor 300 Mbps Wireless Ethernet Access Point Radio
AW58300HTA
5.8 GHz Outdoor 300 Mbps Wireless Ethernet Access Point Radio AW58300HTA
The AW58300HTA high speed Ethernet radio serves as an access point (master) in point to multipoint line of sight connections in combination with one or more AW58300HTS Subscriber Units (clients). The combination is used to link “fringe” IP devices such as video surveillance cameras needing robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. The AW58300HTA has dual 6 dBi omnidirectional antennas. The radio is packaged in a rugged and weatherproof diecast aluminum enclosure and is powered through the Ethernet cable to save additional wiring. A rugged pole-mount adapter is provided. Up to 300 Mbps RF data rate keeps up with high resolution cameras Bridge and star topologies supported 40 MHz RF channel width 1 Watt EIRP for maximum range and interference penetration Data Security provided by AES 128-bit encryption Built in browser interface for easy re-configuration and link status monitoring Rugged weatherproof cast aluminum NEMA enclosure for outdoor use Line-of-sight range up to 5 miles in point-to-multipoint combination with AW58300HTS Subscriber Units Power over Ethernet for single cable installation

The AW58300HTA high speed Ethernet radio serves as an access point (master) in point to multipoint line of sight connections in combination with one or more AW58300HTS Subscriber Units (clients). The combination is used to link “fringe” IP devices such as video surveillance cameras needing robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation.

The AW58300HTA has dual 6 dBi omnidirectional antennas. The radio is packaged in a rugged and weatherproof diecast aluminum enclosure and is powered through the Ethernet cable to save additional wiring. A rugged pole-mount adapter is provided.

  • Up to 300 Mbps RF data rate keeps up with high resolution cameras
  • Bridge and star topologies supported
  • 40 MHz RF channel width
  • 1 Watt EIRP for maximum range and interference penetration
  • Data Security provided by AES 128-bit encryption
  • Built in browser interface for easy re-configuration and link status monitoring
  • Rugged weatherproof cast aluminum NEMA enclosure for outdoor use
  • Line-of-sight range up to 5 miles in point-to-multipoint combination with AW58300HTS Subscriber Units
  • Power over Ethernet for single cable installation
Supplier's Site Datasheet

Technical Specifications

  AvaLAN Wireless Systems, Inc.
Product Category Network Equipment
Product Number AW58300HTA
Product Name 5.8 GHz Outdoor 300 Mbps Wireless Ethernet Access Point Radio
Network Equipment Access Points
Network Media Wireless
Protocol / Network Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

CL250 Ultra Small Fanless Industrial Edge Gateway - CL250 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details