AvaLAN Wireless Systems, Inc. 5.8 GHz Outdoor 100 Mbps Wireless Ethernet Panel Subscriber Unit AW58100HTS

Description
The AW59100HTS high speed Ethernet radio serves as a subscriber unit (client) in point-to-multipoint line of sight connections in combination with an AW58100HTA Access Point (master). The combination is used to link "fringe" IP devices such as video surveillance cameras needing robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. The antenna in the AW58100HTS is a dual flat panel providing two 90° polarized 23 dBi gain units. The radio is packaged in a rugged and weatherproof diecast aluminum enclosure and is powered through the Ethernet cable to save additional wiring. A rugged pole-mount adapter is provided. If you need to connect multiple cameras or other 802.3af compatible devices, we offer the AW58103HTS, identical to and compatible with the AW58100HTS but including an 802.3af Power Over Ethernet 3-port switch. Up to 100 Mbps Ethernet data rate keeps up with high resolution cameras User selectable RF channel width (5, 10 or 20 MHz) Maximum legal radiated power (4 Watts EIRP) for maximum range and interference penetration Data Security provided by WPA2-PSK-AES 256-bit encryption Built in browser interface for easy re-configuration and link status monitoring Rugged weatherproof cast aluminum NEMA enclosure for outdoor use Line-of-sight range up to 5 miles in point-to-point combination with an AW58100HTA Access Point Power over Ethernet for single cable installation
Datasheet
Description
The AW59100HTS high speed Ethernet radio serves as a subscriber unit (client) in point-to-multipoint line of sight connections in combination with an AW58100HTA Access Point (master). The combination is used to link "fringe" IP devices such as video surveillance cameras needing robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. The antenna in the AW58100HTS is a dual flat panel providing two 90° polarized 23 dBi gain units. The radio is packaged in a rugged and weatherproof diecast aluminum enclosure and is powered through the Ethernet cable to save additional wiring. A rugged pole-mount adapter is provided. If you need to connect multiple cameras or other 802.3af compatible devices, we offer the AW58103HTS, identical to and compatible with the AW58100HTS but including an 802.3af Power Over Ethernet 3-port switch. Up to 100 Mbps Ethernet data rate keeps up with high resolution cameras User selectable RF channel width (5, 10 or 20 MHz) Maximum legal radiated power (4 Watts EIRP) for maximum range and interference penetration Data Security provided by WPA2-PSK-AES 256-bit encryption Built in browser interface for easy re-configuration and link status monitoring Rugged weatherproof cast aluminum NEMA enclosure for outdoor use Line-of-sight range up to 5 miles in point-to-point combination with an AW58100HTA Access Point Power over Ethernet for single cable installation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.8 GHz Outdoor 100 Mbps Wireless Ethernet Panel Subscriber Unit - AW58100HTS - AvaLAN Wireless Systems, Inc.
Madison, AL, USA
5.8 GHz Outdoor 100 Mbps Wireless Ethernet Panel Subscriber Unit
AW58100HTS
5.8 GHz Outdoor 100 Mbps Wireless Ethernet Panel Subscriber Unit AW58100HTS
The AW59100HTS high speed Ethernet radio serves as a subscriber unit (client) in point-to-multipoint line of sight connections in combination with an AW58100HTA Access Point (master). The combination is used to link "fringe" IP devices such as video surveillance cameras needing robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. The antenna in the AW58100HTS is a dual flat panel providing two 90° polarized 23 dBi gain units. The radio is packaged in a rugged and weatherproof diecast aluminum enclosure and is powered through the Ethernet cable to save additional wiring. A rugged pole-mount adapter is provided. If you need to connect multiple cameras or other 802.3af compatible devices, we offer the AW58103HTS, identical to and compatible with the AW58100HTS but including an 802.3af Power Over Ethernet 3-port switch. Up to 100 Mbps Ethernet data rate keeps up with high resolution cameras User selectable RF channel width (5, 10 or 20 MHz) Maximum legal radiated power (4 Watts EIRP) for maximum range and interference penetration Data Security provided by WPA2-PSK-AES 256-bit encryption Built in browser interface for easy re-configuration and link status monitoring Rugged weatherproof cast aluminum NEMA enclosure for outdoor use Line-of-sight range up to 5 miles in point-to-point combination with an AW58100HTA Access Point Power over Ethernet for single cable installation

The AW59100HTS high speed Ethernet radio serves as a subscriber unit (client) in point-to-multipoint line of sight connections in combination with an AW58100HTA Access Point (master). The combination is used to link "fringe" IP devices such as video surveillance cameras needing robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation.

The antenna in the AW58100HTS is a dual flat panel providing two 90° polarized 23 dBi gain units. The radio is packaged in a rugged and weatherproof diecast aluminum enclosure and is powered through the Ethernet cable to save additional wiring. A rugged pole-mount adapter is provided.

If you need to connect multiple cameras or other 802.3af compatible devices, we offer the AW58103HTS, identical to and compatible with the AW58100HTS but including an 802.3af Power Over Ethernet 3-port switch.

  • Up to 100 Mbps Ethernet data rate keeps up with high resolution cameras
  • User selectable RF channel width (5, 10 or 20 MHz)
  • Maximum legal radiated power (4 Watts EIRP) for maximum range and interference penetration
  • Data Security provided by WPA2-PSK-AES 256-bit encryption
  • Built in browser interface for easy re-configuration and link status monitoring
  • Rugged weatherproof cast aluminum NEMA enclosure for outdoor use
  • Line-of-sight range up to 5 miles in point-to-point combination with an AW58100HTA Access Point
  • Power over Ethernet for single cable installation
Supplier's Site Datasheet

Technical Specifications

  AvaLAN Wireless Systems, Inc.
Product Category Network Equipment
Product Number AW58100HTS
Product Name 5.8 GHz Outdoor 100 Mbps Wireless Ethernet Panel Subscriber Unit
Network Equipment Access Points
Network Media Wireless
Protocol / Network Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
NEMA TS2 Certified Industrial Ethernet Switches - 9560-16GT4XS-I - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network 10BASE-T
View Details
T3-Fiber Optic Bit Driver® - 2893 - S.I. Tech, Inc.
Specs
Network Equipment Gateway; Transceiver
Area Network Type LAN Capable
Form Factor Rack Mount
View Details