Vektek, LLC Rotating Union, 12 Path, MM, 6 Circuit 32-1224-13-ES6A

Description
Available with electrical slip ring option Operating Parameter Guidelines: Max Pressure: 5,000 psi. Max. Vacuum: 30Hg. Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring. Max. Temperature: 350° F.
Datasheet
Description
Available with electrical slip ring option Operating Parameter Guidelines: Max Pressure: 5,000 psi. Max. Vacuum: 30Hg. Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring. Max. Temperature: 350° F.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotating Union, 12 Path, MM, 6 Circuit - 32-1224-13-ES6A - Vektek, LLC
Emporia, KS, USA
Rotating Union, 12 Path, MM, 6 Circuit
32-1224-13-ES6A
Rotating Union, 12 Path, MM, 6 Circuit 32-1224-13-ES6A
Available with electrical slip ring option Operating Parameter Guidelines: Max Pressure: 5,000 psi. Max. Vacuum: 30Hg. Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring. Max. Temperature: 350° F.

Available with electrical slip ring option

Operating Parameter Guidelines:

  • Max Pressure: 5,000 psi.
  • Max. Vacuum: 30Hg.
  • Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring.
  • Max. Temperature: 350° F.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Rotary Unions
Product Number 32-1224-13-ES6A
Product Name Rotating Union, 12 Path, MM, 6 Circuit
Number of Ports 12
Media / Application Hydraulic Fluid
Port Direction Straight
Features Slip Ring; Thru-bore
Pressure 5000 psi (3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

OTS™ Rotary Unions -  - KADANT
Specs
Number of Ports 2
Media / Application Steam
Pressure 150 psi (106 m H2O)
View Details
Rotary Unions Pneumatic / Hydraulic 10MPa - QCN0201 - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/8" (optional feature); 3/8" (optional feature); 2/8"
Pressure 1450 psi (1021 m H2O)
View Details
Rotating Union, 6 Path, SAE , 12 Circuit - 32-6246-00-ES12A - Vektek, LLC
Specs
Number of Ports 6
Media / Application Hydraulic Fluid
Connection SAE
View Details