32-2242-01 -- ROTATING UNION, DUAL PATH SAE 4
Vektek, LLC
Rotating Union, Dual Path SAE 4
32-2242-01
Description
Dual Path Rotating Union
Description
Dual Path Rotating Union
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rotary Unions |
|
Product Number
|
32-2242-01 |
|
Product Name
|
Rotating Union, Dual Path SAE 4 |
|
Number of Ports
|
2
|
|
Media / Application
|
Hydraulic Fluid
|
|
Port Direction
|
Straight
|
|
Features
|
Slip Ring; Thru-bore
|
|
Pressure
|
5000 psi (3519 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Number of Ports
2
Media / Application
Steam
Pressure
150 psi (106 m H2O)
View Details
Number of Ports
4
Media / Application
Hydraulic Fluid
Port Size
1/8"
View Details