Aratas America LLC Power Relays, Over 2 Amps - G5NB-1A4-E-DC24-(N)-(A) G5NB-1A4-E-DC24-(N)-(A)

Description
Manufacturer: Omron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007190-G5NB-1A4-E-D C24-(N)-(A) Termination: PC Pins Contact Material: Silver Coil Resistance: 2.88 kΩ Coil Current: 8.3 mA Categories: Power Relays,Over 2 Amps Alternative Parts (Cross-Reference): G5Q-1A4 DC24; G5Q-1A-DC24; ALDP124W; ALQ324; G5NB-1A DC24; JK1AF-24V; G5Q-1A-EU DC24; ADW1124TWG5NB-1A4-E DC24 (N) (A; G5NB-1A4-E DC24 (N) (A); G5NB-1A4-E DC24NA; G5NB-1A4-EDC24(N)(A) ; G5NB1A4E DC24NA; G5NB1A4EDC24NA; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 30 V Max Current Rating: 5 A Throw Configuration: SPST Coil Voltage (DC): 24 V
Request a Quote
Description
Manufacturer: Omron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007190-G5NB-1A4-E-D C24-(N)-(A) Termination: PC Pins Contact Material: Silver Coil Resistance: 2.88 kΩ Coil Current: 8.3 mA Categories: Power Relays,Over 2 Amps Alternative Parts (Cross-Reference): G5Q-1A4 DC24; G5Q-1A-DC24; ALDP124W; ALQ324; G5NB-1A DC24; JK1AF-24V; G5Q-1A-EU DC24; ADW1124TWG5NB-1A4-E DC24 (N) (A; G5NB-1A4-E DC24 (N) (A); G5NB-1A4-E DC24NA; G5NB-1A4-EDC24(N)(A) ; G5NB1A4E DC24NA; G5NB1A4EDC24NA; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 30 V Max Current Rating: 5 A Throw Configuration: SPST Coil Voltage (DC): 24 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - G5NB-1A4-E-DC24-(N)-(A) - 1007190-G5NB-1A4-E-DC24-(N)-(A) - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - G5NB-1A4-E-DC24-(N)-(A)
1007190-G5NB-1A4-E-DC24-(N)-(A)
Power Relays, Over 2 Amps - G5NB-1A4-E-DC24-(N)-(A) 1007190-G5NB-1A4-E-DC24-(N)-(A)
Manufacturer: Omron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007190-G5NB-1A4-E-D C24-(N)-(A) Termination: PC Pins Contact Material: Silver Coil Resistance: 2.88 kΩ Coil Current: 8.3 mA Categories: Power Relays,Over 2 Amps Alternative Parts (Cross-Reference): G5Q-1A4 DC24; G5Q-1A-DC24; ALDP124W; ALQ324; G5NB-1A DC24; JK1AF-24V; G5Q-1A-EU DC24; ADW1124TWG5NB-1A4-E DC24 (N) (A; G5NB-1A4-E DC24 (N) (A); G5NB-1A4-E DC24NA; G5NB-1A4-EDC24(N)(A) ; G5NB1A4E DC24NA; G5NB1A4EDC24NA; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 30 V Max Current Rating: 5 A Throw Configuration: SPST Coil Voltage (DC): 24 V

Manufacturer: Omron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007190-G5NB-1A4-E-DC24-(N)-(A)
Termination: PC Pins
Contact Material: Silver
Coil Resistance: 2.88 kΩ
Coil Current: 8.3 mA
Categories: Power Relays,Over 2 Amps
Alternative Parts (Cross-Reference): G5Q-1A4 DC24; G5Q-1A-DC24; ALDP124W; ALQ324; G5NB-1A DC24; JK1AF-24V; G5Q-1A-EU DC24; ADW1124TWG5NB-1A4-E DC24 (N) (A; G5NB-1A4-E DC24 (N) (A); G5NB-1A4-E DC24NA; G5NB-1A4-EDC24(N)(A); G5NB1A4E DC24NA; G5NB1A4EDC24NA;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 30 V
Max Current Rating: 5 A
Throw Configuration: SPST
Coil Voltage (DC): 24 V

Buy Now
Ha Pcb Power / Omron Electronic Components Omron Electronic Components - 39AJ9100 - Newark, An Avnet Company
Chicago, IL, United States
Ha Pcb Power / Omron Electronic Components Omron Electronic Components
39AJ9100
Ha Pcb Power / Omron Electronic Components Omron Electronic Components 39AJ9100
HA PCB POWER / OMRON ELECTRONIC COMPONENTS

HA PCB POWER / OMRON ELECTRONIC COMPONENTS

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays
Product Number 1007190-G5NB-1A4-E-DC24-(N)-(A) 39AJ9100
Product Name Power Relays, Over 2 Amps - G5NB-1A4-E-DC24-(N)-(A) Ha Pcb Power / Omron Electronic Components Omron Electronic Components
DC Coil Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Relay - 700-CF310L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
7A-10A Miniature Power Relay - CHMN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details