Aratas America LLC Power Relays, Over 2 Amps G5NB-1A-E DC24

Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - Z2773-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
Z2773-ND
Power Relays, Over 2 Amps Z2773-ND
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 959185-G5NB-1A-E DC24 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
959185-G5NB-1A-E DC24
Relays - Power Relays, Over 2 Amps 959185-G5NB-1A-E DC24
Win Source Part Number: 959185-G5NB-1A-E DC24 Category: Relays>Power Relays, Over 2 Amps Series: G5NB-E Termination Style: PC Pin Package: Tray Contact Form: SPST-NO (1 Form A) Standard Package: 500 Coil Resistance: 2.88 kOhms Coil Current: 8.3 mA Operate Time: 10 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 5 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 10 ms Seal Rating: Sealed - Flux Protection Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C Alternative Parts (Cross-Reference): ALDP124W; 1461353-6; ALDP118W; ALDP105W; G5NB-1A4-E-DC12; G5NB-1A4-E DC5G5NB-1A-E DC24 BY OMZ (N) (A); G5NB-1A-E DC24 BY OMZ(N)(A); G5NB-1A-E DC24.; G5NB-1A-E-DC24; G5NB-1A-EDC24; G5NB1AEDC24; G5NB1AEDC24BYOMZNA; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 2.4 VDC HTSUS: 8536.41.0020 Mfr: Omron Electronics Inc-EMC Div Other Names: Z2773,Q11589259,G5NB -1A-E-DC24BYOMZ,G5NB 1AEDC24BYOMZ,G5NB1AE DC24,G5NB-1A-E DC24 BY OMZ (N) (A),G5NB5030R,G5NB-1 A-EDC24,G5NB1AEDC24B YOMB,G5NB1AEDC24BYOM ZNA,G5NB1AE24DC,G5NB 6001M Base Product Number: G5NB

Win Source Part Number: 959185-G5NB-1A-E DC24
Category: Relays>Power Relays, Over 2 Amps
Series: G5NB-E
Termination Style: PC Pin
Package: Tray
Contact Form: SPST-NO (1 Form A)
Standard Package: 500
Coil Resistance: 2.88 kOhms
Coil Current: 8.3 mA
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 5 A
Switching Voltage: 250VAC, 30VDC - Max
Release Time: 10 ms
Seal Rating: Sealed - Flux Protection
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
Alternative Parts (Cross-Reference): ALDP124W; 1461353-6; ALDP118W; ALDP105W; G5NB-1A4-E-DC12; G5NB-1A4-E DC5G5NB-1A-E DC24 BY OMZ (N) (A); G5NB-1A-E DC24 BY OMZ(N)(A); G5NB-1A-E DC24.; G5NB-1A-E-DC24; G5NB-1A-EDC24; G5NB1AEDC24; G5NB1AEDC24BYOMZNA;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 18 VDC
Must Release Voltage: 2.4 VDC
HTSUS: 8536.41.0020
Mfr: Omron Electronics Inc-EMC Div
Other Names: Z2773,Q11589259,G5NB-1A-E-DC24BYOMZ,G5NB1AEDC24BYOMZ,G5NB1AEDC24,G5NB-1A-E DC24 BY OMZ (N) (A),G5NB5030R,G5NB-1A-EDC24,G5NB1AEDC24BYOMB,G5NB1AEDC24BYOMZNA,G5NB1AE24DC,G5NB6001M
Base Product Number: G5NB

Buy Now Datasheet
General Purpose Relay, G5Nb Series, Power, Non Latching, Spst, 24 Vdc, 3 A Rohs Compliant Omron - 34M6359 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, G5Nb Series, Power, Non Latching, Spst, 24 Vdc, 3 A Rohs Compliant Omron
34M6359
General Purpose Relay, G5Nb Series, Power, Non Latching, Spst, 24 Vdc, 3 A Rohs Compliant Omron 34M6359
General Purpose Relay, G5NB Series, Power, Non Latching, SPST, 24 VDC, 3 A RoHS Compliant: Yes

General Purpose Relay, G5NB Series, Power, Non Latching, SPST, 24 VDC, 3 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number Z2773-ND 959185-G5NB-1A-E DC24 34M6359
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relay, G5Nb Series, Power, Non Latching, Spst, 24 Vdc, 3 A Rohs Compliant Omron
Relay Type General
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 1792921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Approvals RoHS
View Details
Relay module - 788-312/003-000 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers