Miniature and Low Height Single-pole Power Relay with 36A Switching Current
Delivers high capacity switching up to 480 VAC, 36 A (G6QE-1A4 type) in a compact form
Achieved 10-kV impulse withstand voltage (between coil and contacts)
Power consumption reduced to 12% compared with rated coil consumption by lowering the applied voltage to the coil after applying nominal voltage for 100 ms relay operation (Reduced to 35% from rated coil voltage)
Lineup features models with C-UL, TUV, and CQC certification as standard, and models compliant with the Electrical Appliance.
Conforms to IEC/EN60079-15 (G6QE-1A4 model) (IEC/EN) 60079-15 clause 11.2 Sealed devices testing passed.
Miniature and Low Height
Single-pole Power Relay
with 36A Switching Current
- Delivers high capacity switching up to 480 VAC, 36 A (G6QE-1A4 type) in a compact form
- Achieved 10-kV impulse withstand voltage (between coil and contacts)
- Power consumption reduced to 12% compared with rated coil consumption by lowering the applied voltage to the coil after applying nominal voltage for 100 ms relay operation (Reduced to 35% from rated coil voltage)
- Lineup features models with C-UL, TUV, and CQC certification as standard, and models compliant with the Electrical Appliance.
- Conforms to IEC/EN60079-15 (G6QE-1A4 model) (IEC/EN) 60079-15 clause 11.2 Sealed devices testing passed.