The G6K series is a surface-mounting DPDT relay with a 2 A carry current and 1 A maximum switching current, rated for 125 VAC or 60 VDC. The -Y variant, such as G6K-2G-Y, has a 2,500 V impulse withstand voltage (2 × 10 μs) meeting Telcordia specs and a 3.2 mm coil-to-contact terminal pitch. It stands 5.2 mm tall, weighs 0.7 g, and operates at 4.5 VDC with 194 Ω coil resistance. Certified to UL/CSA under EN62368-1 and FCC Part 68 (1,500 V, 10 × 160 μs), it is RoHS compliant and rated for -40°C to 70°C operation.
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:G6K Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 53H7271 |
| Product Name | Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Omron Electronic Components |
| Mounting | Surface Mount |