Aratas America LLC Signal Relay, Dpdt, 3Vdc, Smd; Coil Voltage Omron Electronic Components G6K-2F-TR-DC3

Description
SIGNAL RELAY, DPDT, 3VDC, SMD; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:G6K Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:L-Bend; Contact Voltage VAC:- RoHS Compliant: Yes
Description
SIGNAL RELAY, DPDT, 3VDC, SMD; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:G6K Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:L-Bend; Contact Voltage VAC:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Omron G6K-2F Signal Relay is a surface mount device (SMD) designed for high-density applications. It features a double-pole double-throw (DPDT) contact configuration and operates at a coil voltage of 3V DC. The relay has a compact size of 5.2 mm in height, 6.5 mm in width, and 10 mm in length, making it suitable for space-constrained designs. Weighing approximately 0.7 grams, it is lightweight, which aids in faster mounting processes. This relay consumes around 100 mW of power, significantly lower than conventional models, and has a rated carry current of 2A. It is compliant with RoHS standards and has a dielectric strength of 1,500 VAC. The relay is designed to withstand an impulse voltage of 1,500 V for 10 x 160 Oºs, ensuring reliability in various applications. It is suitable for use in telecommunications, office automation, test and measurement equipment, and industrial applications. The G6K-2F model is UL and CSA certified, ensuring compliance with safety standards.

Datasheet Summary
Powered by GS/AI

The Omron G6K-2F Signal Relay is a surface mount device (SMD) designed for high-density applications. It features a double-pole double-throw (DPDT) contact configuration and operates at a coil voltage of 3V DC. The relay has a compact size of 5.2 mm in height, 6.5 mm in width, and 10 mm in length, making it suitable for space-constrained designs. Weighing approximately 0.7 grams, it is lightweight, which aids in faster mounting processes. This relay consumes around 100 mW of power, significantly lower than conventional models, and has a rated carry current of 2A. It is compliant with RoHS standards and has a dielectric strength of 1,500 VAC. The relay is designed to withstand an impulse voltage of 1,500 V for 10 x 160 Oºs, ensuring reliability in various applications. It is suitable for use in telecommunications, office automation, test and measurement equipment, and industrial applications. The G6K-2F model is UL and CSA certified, ensuring compliance with safety standards.

Suppliers

Company
Product
Description
Supplier Links
Signal Relay, Dpdt, 3Vdc, Smd; Coil Voltage Omron Electronic Components - 27C8817 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 3Vdc, Smd; Coil Voltage Omron Electronic Components
27C8817
Signal Relay, Dpdt, 3Vdc, Smd; Coil Voltage Omron Electronic Components 27C8817
SIGNAL RELAY, DPDT, 3VDC, SMD; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:G6K Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:L-Bend; Contact Voltage VAC:- RoHS Compliant: Yes

SIGNAL RELAY, DPDT, 3VDC, SMD; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:G6K Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:L-Bend; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 27C8817
Product Name Signal Relay, Dpdt, 3Vdc, Smd; Coil Voltage Omron Electronic Components
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 858-354 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Automotive Relays - FBR572 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details