Alfa Laval Inc. Trolley Mounted Centrifugal Separator Emmie

Description
The emmie comprises a trolley-mounted centrifugal separator and electrical oil heater for use on ships. Moved between marine hydraulic systems, it removes water and 99% of all 2-5 μm particles from oil, increasing oil service life and system reliability. Increase marine hydraulic system reliability The Alfa Laval emmie is a portable marine hydraulic oil cleaning system that effectively cleans hydraulic oil, removing both 99% of all 2 - 5 μm particles and 100% of the free water from oil used in hydraulic systems onboard ships. It meets the requirements for hydraulic oil cleaning in accordance to ISO Cleanliness Code 4406:1999 13/11/8. Designed for use in systems such as CP propellers, steering gear and other marine hydraulic machinery, the emmie consists of a disc-stack centrifugal separator, which can operate in purifier mode and clarifier mode, and an electrical oil heater. By prolonging the service life of marine hydraulic oils, the emmie increases uptime, minimizes wear on maritime hydraulic equipment and reduces costs. In doing so, this portable ship hydraulic oil cleaning system generally pays for itself in less than a year. Easy-to-use ship hydraulic oil cleaning system Lightweight and compact, the Alfa Laval emmie is easy to use and does not require any alterations to marine hydraulic machinery. Connecting the emmie to a hydraulic oil tank takes just a few minutes. Then simply start the separator, start the pump and, after the oil flows through, start the heater. With its straightforward plug-and-play operation, the emmie mobile marine hydraulic oil cleaning system cleans the oil at a flow rate of 80 - 120 l/h. No supervision is required once the system has started. Extended service lifetime The Alfa Laval emmie effectively removes any water, airborne dust and particles from wear on paint, metal, plastic or rubber from marine hydraulic oils. By removing water from the oil, the emmie prevents system corrosion as well as oxidation and subsequent decomposition of oil additives, which reduce oil service lifetime. This not only prolongs the service lifetime of marine hydraulic oil, but also reduces oil consumption and costs. In addition, by removing the particles from the oil, the emmie prolongs the service lifetime of hydraulic systems. Cleaner oils translate into more uptime – with fewer unscheduled production stops and fewer breakdowns due to solid particles that cause wear on parts and can clog equipment. Reduced costs Due to prolonged intervals between filter and oil replacements, the emmie drastically cuts operating and maintenance costs, including those related to the purchase of new hydraulic oil and the disposal of used filter cartridges and used oil.
Description
The emmie comprises a trolley-mounted centrifugal separator and electrical oil heater for use on ships. Moved between marine hydraulic systems, it removes water and 99% of all 2-5 μm particles from oil, increasing oil service life and system reliability. Increase marine hydraulic system reliability The Alfa Laval emmie is a portable marine hydraulic oil cleaning system that effectively cleans hydraulic oil, removing both 99% of all 2 - 5 μm particles and 100% of the free water from oil used in hydraulic systems onboard ships. It meets the requirements for hydraulic oil cleaning in accordance to ISO Cleanliness Code 4406:1999 13/11/8. Designed for use in systems such as CP propellers, steering gear and other marine hydraulic machinery, the emmie consists of a disc-stack centrifugal separator, which can operate in purifier mode and clarifier mode, and an electrical oil heater. By prolonging the service life of marine hydraulic oils, the emmie increases uptime, minimizes wear on maritime hydraulic equipment and reduces costs. In doing so, this portable ship hydraulic oil cleaning system generally pays for itself in less than a year. Easy-to-use ship hydraulic oil cleaning system Lightweight and compact, the Alfa Laval emmie is easy to use and does not require any alterations to marine hydraulic machinery. Connecting the emmie to a hydraulic oil tank takes just a few minutes. Then simply start the separator, start the pump and, after the oil flows through, start the heater. With its straightforward plug-and-play operation, the emmie mobile marine hydraulic oil cleaning system cleans the oil at a flow rate of 80 - 120 l/h. No supervision is required once the system has started. Extended service lifetime The Alfa Laval emmie effectively removes any water, airborne dust and particles from wear on paint, metal, plastic or rubber from marine hydraulic oils. By removing water from the oil, the emmie prevents system corrosion as well as oxidation and subsequent decomposition of oil additives, which reduce oil service lifetime. This not only prolongs the service lifetime of marine hydraulic oil, but also reduces oil consumption and costs. In addition, by removing the particles from the oil, the emmie prolongs the service lifetime of hydraulic systems. Cleaner oils translate into more uptime – with fewer unscheduled production stops and fewer breakdowns due to solid particles that cause wear on parts and can clog equipment. Reduced costs Due to prolonged intervals between filter and oil replacements, the emmie drastically cuts operating and maintenance costs, including those related to the purchase of new hydraulic oil and the disposal of used filter cartridges and used oil.

Suppliers

Company
Product
Description
Supplier Links
Trolley Mounted Centrifugal Separator - Emmie - Alfa Laval Inc.
Scarborough, Ontario, Canada
Trolley Mounted Centrifugal Separator
Emmie
Trolley Mounted Centrifugal Separator Emmie
The emmie comprises a trolley-mounted centrifugal separator and electrical oil heater for use on ships. Moved between marine hydraulic systems, it removes water and 99% of all 2-5 μm particles from oil, increasing oil service life and system reliability. Increase marine hydraulic system reliability The Alfa Laval emmie is a portable marine hydraulic oil cleaning system that effectively cleans hydraulic oil, removing both 99% of all 2 - 5 μm particles and 100% of the free water from oil used in hydraulic systems onboard ships. It meets the requirements for hydraulic oil cleaning in accordance to ISO Cleanliness Code 4406:1999 13/11/8. Designed for use in systems such as CP propellers, steering gear and other marine hydraulic machinery, the emmie consists of a disc-stack centrifugal separator, which can operate in purifier mode and clarifier mode, and an electrical oil heater. By prolonging the service life of marine hydraulic oils, the emmie increases uptime, minimizes wear on maritime hydraulic equipment and reduces costs. In doing so, this portable ship hydraulic oil cleaning system generally pays for itself in less than a year. Easy-to-use ship hydraulic oil cleaning system Lightweight and compact, the Alfa Laval emmie is easy to use and does not require any alterations to marine hydraulic machinery. Connecting the emmie to a hydraulic oil tank takes just a few minutes. Then simply start the separator, start the pump and, after the oil flows through, start the heater. With its straightforward plug-and-play operation, the emmie mobile marine hydraulic oil cleaning system cleans the oil at a flow rate of 80 - 120 l/h. No supervision is required once the system has started. Extended service lifetime The Alfa Laval emmie effectively removes any water, airborne dust and particles from wear on paint, metal, plastic or rubber from marine hydraulic oils. By removing water from the oil, the emmie prevents system corrosion as well as oxidation and subsequent decomposition of oil additives, which reduce oil service lifetime. This not only prolongs the service lifetime of marine hydraulic oil, but also reduces oil consumption and costs. In addition, by removing the particles from the oil, the emmie prolongs the service lifetime of hydraulic systems. Cleaner oils translate into more uptime – with fewer unscheduled production stops and fewer breakdowns due to solid particles that cause wear on parts and can clog equipment. Reduced costs Due to prolonged intervals between filter and oil replacements, the emmie drastically cuts operating and maintenance costs, including those related to the purchase of new hydraulic oil and the disposal of used filter cartridges and used oil.

The emmie comprises a trolley-mounted centrifugal separator and electrical oil heater for use on ships. Moved between marine hydraulic systems, it removes water and 99% of all 2-5 μm particles from oil, increasing oil service life and system reliability.

Increase marine hydraulic system reliability
The Alfa Laval emmie is a portable marine hydraulic oil cleaning system that effectively cleans hydraulic oil, removing both 99% of all 2 - 5 μm particles and 100% of the free water from oil used in hydraulic systems onboard ships. It meets the requirements for hydraulic oil cleaning in accordance to ISO Cleanliness Code 4406:1999 13/11/8.
Designed for use in systems such as CP propellers, steering gear and other marine hydraulic machinery, the emmie consists of a disc-stack centrifugal separator, which can operate in purifier mode and clarifier mode, and an electrical oil heater. By prolonging the service life of marine hydraulic oils, the emmie increases uptime, minimizes wear on maritime hydraulic equipment and reduces costs. In doing so, this portable ship hydraulic oil cleaning system generally pays for itself in less than a year.

Easy-to-use ship hydraulic oil cleaning system
Lightweight and compact, the Alfa Laval emmie is easy to use and does not require any alterations to marine hydraulic machinery. Connecting the emmie to a hydraulic oil tank takes just a few minutes. Then simply start the separator, start the pump and, after the oil flows through, start the heater. With its straightforward plug-and-play operation, the emmie mobile marine hydraulic oil cleaning system cleans the oil at a flow rate of 80 - 120 l/h. No supervision is required once the system has started.

Extended service lifetime
The Alfa Laval emmie effectively removes any water, airborne dust and particles from wear on paint, metal, plastic or rubber from marine hydraulic oils. By removing water from the oil, the emmie prevents system corrosion as well as oxidation and subsequent decomposition of oil additives, which reduce oil service lifetime. This not only prolongs the service lifetime of marine hydraulic oil, but also reduces oil consumption and costs.
In addition, by removing the particles from the oil, the emmie prolongs the service lifetime of hydraulic systems. Cleaner oils translate into more uptime – with fewer unscheduled production stops and fewer breakdowns due to solid particles that cause wear on parts and can clog equipment.

Reduced costs

Due to prolonged intervals between filter and oil replacements, the emmie drastically cuts operating and maintenance costs, including those related to the purchase of new hydraulic oil and the disposal of used filter cartridges and used oil.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Oil and Water Separators
Product Number Emmie
Product Name Trolley Mounted Centrifugal Separator
Function Removal
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Separators - 2023191 - RS Components, Ltd.
Specs
Technology Pneumatic Separators
Flow 1003 GPM (3800 L/min)
View Details
Oil/Water Separator - CF 3 and CF 6 Series - Kaeser Compressors, Inc.
Specs
Function Removal
Technology Absorption
View Details