Alfa Laval Inc. Oily Waste Treatment System PureDry

Description
PureDry is a fully automated, modular system designed to treat waste oils onboard ships and in power plants. The system separates the waste oil into three phases: cleaned oil, water and super-dry solids. Compact modular design The compact PureDry system comprises a pumping module with emulsifier dosing unit, a heating module, a separation module and a control unit. Its modular design provides flexibility for installation in any convenient location and makes it easy to integrate with existing onboard systems. Reliable operation The uniquely simple separator design ensures easy, reliable operation. The system separates the waste oil into three phases: cleaned oil, super-dry solids which can be disposed of as dry waste, and water clean enough to be sent to the bilge system. Smart automation adapts the process control to varying feed conditions. There is no water consumption and no additional waste generated. Substantial savings on waste oil handling PureDry cuts the cost of waste oil and solids handling by removing the maximum amount of water from the waste oil and concentrating the solids to super-dry sludge (typically 5-15 kg/24 h), thus eliminating oily waste and related disposal costs. The efficiency of the system in terms of drying up oily waste streams means holding tank volumes for waste oil and waste water can be reduced, thus freeing up valuable space on board a ship or in a power plant. Furthermore, waste fuel recovery is possible when FO waste are separated from LO waste (separate waste oil tanks) – fuel saving up to 2 % is possible. Maintenance and service by Exchange PureDry is supplied with an Exchange Kit, which includes a new separator insert (rotor and disc stack), a new XCavator, and a consumables kit. After one year, the crew replaces the separator insert as simply as replacing the insert in a filter, also replacing the XCavator. The used parts are returned to the nearest Alfa Laval Service Center, and the ship orders new Kits. Integrated waste oil/bilge water treatment concept In combination with Alfa Laval’s PureBilge system, PureDry forms a complete, integrated waste oil/bilge water treatment solution that can dry up all oily waste streams on the ship or in the power plant. PureDry separates out the oil, concentrates the solids to super-dry sludge which can be landed as dry waste, and sends the water to the bilge system. PureBilge then takes care of the fine polishing of the oily water prior to discharge overboard.
Description
PureDry is a fully automated, modular system designed to treat waste oils onboard ships and in power plants. The system separates the waste oil into three phases: cleaned oil, water and super-dry solids. Compact modular design The compact PureDry system comprises a pumping module with emulsifier dosing unit, a heating module, a separation module and a control unit. Its modular design provides flexibility for installation in any convenient location and makes it easy to integrate with existing onboard systems. Reliable operation The uniquely simple separator design ensures easy, reliable operation. The system separates the waste oil into three phases: cleaned oil, super-dry solids which can be disposed of as dry waste, and water clean enough to be sent to the bilge system. Smart automation adapts the process control to varying feed conditions. There is no water consumption and no additional waste generated. Substantial savings on waste oil handling PureDry cuts the cost of waste oil and solids handling by removing the maximum amount of water from the waste oil and concentrating the solids to super-dry sludge (typically 5-15 kg/24 h), thus eliminating oily waste and related disposal costs. The efficiency of the system in terms of drying up oily waste streams means holding tank volumes for waste oil and waste water can be reduced, thus freeing up valuable space on board a ship or in a power plant. Furthermore, waste fuel recovery is possible when FO waste are separated from LO waste (separate waste oil tanks) – fuel saving up to 2 % is possible. Maintenance and service by Exchange PureDry is supplied with an Exchange Kit, which includes a new separator insert (rotor and disc stack), a new XCavator, and a consumables kit. After one year, the crew replaces the separator insert as simply as replacing the insert in a filter, also replacing the XCavator. The used parts are returned to the nearest Alfa Laval Service Center, and the ship orders new Kits. Integrated waste oil/bilge water treatment concept In combination with Alfa Laval’s PureBilge system, PureDry forms a complete, integrated waste oil/bilge water treatment solution that can dry up all oily waste streams on the ship or in the power plant. PureDry separates out the oil, concentrates the solids to super-dry sludge which can be landed as dry waste, and sends the water to the bilge system. PureBilge then takes care of the fine polishing of the oily water prior to discharge overboard.

Suppliers

Company
Product
Description
Supplier Links
Oily Waste Treatment System - PureDry - Alfa Laval Inc.
Scarborough, Ontario, Canada
Oily Waste Treatment System
PureDry
Oily Waste Treatment System PureDry
PureDry is a fully automated, modular system designed to treat waste oils onboard ships and in power plants. The system separates the waste oil into three phases: cleaned oil, water and super-dry solids. Compact modular design The compact PureDry system comprises a pumping module with emulsifier dosing unit, a heating module, a separation module and a control unit. Its modular design provides flexibility for installation in any convenient location and makes it easy to integrate with existing onboard systems. Reliable operation The uniquely simple separator design ensures easy, reliable operation. The system separates the waste oil into three phases: cleaned oil, super-dry solids which can be disposed of as dry waste, and water clean enough to be sent to the bilge system. Smart automation adapts the process control to varying feed conditions. There is no water consumption and no additional waste generated. Substantial savings on waste oil handling PureDry cuts the cost of waste oil and solids handling by removing the maximum amount of water from the waste oil and concentrating the solids to super-dry sludge (typically 5-15 kg/24 h), thus eliminating oily waste and related disposal costs. The efficiency of the system in terms of drying up oily waste streams means holding tank volumes for waste oil and waste water can be reduced, thus freeing up valuable space on board a ship or in a power plant. Furthermore, waste fuel recovery is possible when FO waste are separated from LO waste (separate waste oil tanks) – fuel saving up to 2 % is possible. Maintenance and service by Exchange PureDry is supplied with an Exchange Kit, which includes a new separator insert (rotor and disc stack), a new XCavator, and a consumables kit. After one year, the crew replaces the separator insert as simply as replacing the insert in a filter, also replacing the XCavator. The used parts are returned to the nearest Alfa Laval Service Center, and the ship orders new Kits. Integrated waste oil/bilge water treatment concept In combination with Alfa Laval’s PureBilge system, PureDry forms a complete, integrated waste oil/bilge water treatment solution that can dry up all oily waste streams on the ship or in the power plant. PureDry separates out the oil, concentrates the solids to super-dry sludge which can be landed as dry waste, and sends the water to the bilge system. PureBilge then takes care of the fine polishing of the oily water prior to discharge overboard.

PureDry is a fully automated, modular system designed to treat waste oils onboard ships and in power plants. The system separates the waste oil into three phases: cleaned oil, water and super-dry solids.

Compact modular design
The compact PureDry system comprises a pumping module with emulsifier dosing unit, a heating module, a separation module and a control unit. Its modular design provides flexibility for installation in any convenient location and makes it easy to integrate with existing onboard systems.
Reliable operation
The uniquely simple separator design ensures easy, reliable operation. The system separates the waste oil into three phases: cleaned oil, super-dry solids which can be disposed of as dry waste, and water clean enough to be sent to the bilge system. Smart automation adapts the process control to varying feed conditions. There is no water consumption and no additional waste generated.
Substantial savings on waste oil handling
PureDry cuts the cost of waste oil and solids handling by removing the maximum amount of water from the waste oil and concentrating the solids to super-dry sludge (typically 5-15 kg/24 h), thus eliminating oily waste and related disposal costs.
The efficiency of the system in terms of drying up oily waste streams means holding tank volumes for waste oil and waste water can be reduced, thus freeing up valuable space on board a ship or in a power plant.
Furthermore, waste fuel recovery is possible when FO waste are separated from LO waste (separate waste oil tanks) – fuel saving up to 2 % is possible.
Maintenance and service by Exchange
PureDry is supplied with an Exchange Kit, which includes a new separator insert (rotor and disc stack), a new XCavator, and a consumables kit. After one year, the crew replaces the separator insert as simply as replacing the insert in a filter, also replacing the XCavator. The used parts are returned to the nearest Alfa Laval Service Center, and the ship orders new Kits.
Integrated waste oil/bilge water treatment concept
In combination with Alfa Laval’s PureBilge system, PureDry forms a complete, integrated waste oil/bilge water treatment solution that can dry up all oily waste streams on the ship or in the power plant. PureDry separates out the oil, concentrates the solids to super-dry sludge which can be landed as dry waste, and sends the water to the bilge system. PureBilge then takes care of the fine polishing of the oily water prior to discharge overboard.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Oil and Water Separators
Product Number PureDry
Product Name Oily Waste Treatment System
Function Removal
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Plate Separator - DELTA-G - Smith & Loveless, Inc.
Specs
Function Removal
Technology Absorption
Removal Rate 375000 GPH (394314 ml/sec)
View Details
Pneumatic Separators - 2023191 - RS Components, Ltd.
Specs
Technology Pneumatic Separators
Flow 1003 GPM (3800 L/min)
View Details
Oil-Water Separators - MPak® Coalescing Plates - Kaydon Filtration Corporation
Specs
Function Recovery
Technology Coalescing
View Details