Alfa Laval Inc. Mobile Centrifugal Separator Emmie 2

Description
This mobile centrifugal separator effectively removes both particles and water from oils widely used in industry. This dramatically increases oil service life, and reduces wear on all kinds of equipment. The Emmie.2 mobile centrifugal separator system makes it easy and affordable to undertake highly effective cleaning of virtually any kind of service oil, including hydraulic and lubricating oil, compressor and gear oil, cutting oil and diesel oil. This system is the ideal way to clean oils used in relatively small installations because it is easy to move to wherever it is needed, as and when the need arises. The Emmie.2 is a complete compact system that includes a disc stack centrifuge separator, feed pump and a PLC-based control system that makes it very easy to operate. The unit is installed in the bypass flow, so that no alterations to existing machinery are needed. Hooking it up is simple and straightforward, providing "plug-and-play" operation. The system works automatically and requires no supervision once started. The Alfa Laval disc stack separator at the heart of the Emmie.2 system provide rapid, effective and continuous three-phase separation of water and particles, all at the same time. This system removes more than 99% of all solid particles 2–5 µm in size, and virtually all of the water – but none of the additives. It effectively removes any airborne dust, as well as particles that stem from wear on paint, metal, plastic or rubber. It also removes any water present, thus helping prevent key oil additives from oxidizing or decomposing. Prolonging the service life of service oils increases uptime, reduces wear on equipment and cuts back on costs – to the extent that this compact go-anywhere separator normally pays for itself in less than a year.
Description
This mobile centrifugal separator effectively removes both particles and water from oils widely used in industry. This dramatically increases oil service life, and reduces wear on all kinds of equipment. The Emmie.2 mobile centrifugal separator system makes it easy and affordable to undertake highly effective cleaning of virtually any kind of service oil, including hydraulic and lubricating oil, compressor and gear oil, cutting oil and diesel oil. This system is the ideal way to clean oils used in relatively small installations because it is easy to move to wherever it is needed, as and when the need arises. The Emmie.2 is a complete compact system that includes a disc stack centrifuge separator, feed pump and a PLC-based control system that makes it very easy to operate. The unit is installed in the bypass flow, so that no alterations to existing machinery are needed. Hooking it up is simple and straightforward, providing "plug-and-play" operation. The system works automatically and requires no supervision once started. The Alfa Laval disc stack separator at the heart of the Emmie.2 system provide rapid, effective and continuous three-phase separation of water and particles, all at the same time. This system removes more than 99% of all solid particles 2–5 µm in size, and virtually all of the water – but none of the additives. It effectively removes any airborne dust, as well as particles that stem from wear on paint, metal, plastic or rubber. It also removes any water present, thus helping prevent key oil additives from oxidizing or decomposing. Prolonging the service life of service oils increases uptime, reduces wear on equipment and cuts back on costs – to the extent that this compact go-anywhere separator normally pays for itself in less than a year.

Suppliers

Company
Product
Description
Supplier Links
Mobile Centrifugal Separator - Emmie 2 - Alfa Laval Inc.
Scarborough, Ontario, Canada
Mobile Centrifugal Separator
Emmie 2
Mobile Centrifugal Separator Emmie 2
This mobile centrifugal separator effectively removes both particles and water from oils widely used in industry. This dramatically increases oil service life, and reduces wear on all kinds of equipment. The Emmie.2 mobile centrifugal separator system makes it easy and affordable to undertake highly effective cleaning of virtually any kind of service oil, including hydraulic and lubricating oil, compressor and gear oil, cutting oil and diesel oil. This system is the ideal way to clean oils used in relatively small installations because it is easy to move to wherever it is needed, as and when the need arises. The Emmie.2 is a complete compact system that includes a disc stack centrifuge separator, feed pump and a PLC-based control system that makes it very easy to operate. The unit is installed in the bypass flow, so that no alterations to existing machinery are needed. Hooking it up is simple and straightforward, providing "plug-and-play" operation. The system works automatically and requires no supervision once started. The Alfa Laval disc stack separator at the heart of the Emmie.2 system provide rapid, effective and continuous three-phase separation of water and particles, all at the same time. This system removes more than 99% of all solid particles 2–5 µm in size, and virtually all of the water – but none of the additives. It effectively removes any airborne dust, as well as particles that stem from wear on paint, metal, plastic or rubber. It also removes any water present, thus helping prevent key oil additives from oxidizing or decomposing. Prolonging the service life of service oils increases uptime, reduces wear on equipment and cuts back on costs – to the extent that this compact go-anywhere separator normally pays for itself in less than a year.

This mobile centrifugal separator effectively removes both particles and water from oils widely used in industry. This dramatically increases oil service life, and reduces wear on all kinds of equipment.

The Emmie.2 mobile centrifugal separator system makes it easy and affordable to undertake highly effective cleaning of virtually any kind of service oil, including hydraulic and lubricating oil, compressor and gear oil, cutting oil and diesel oil. This system is the ideal way to clean oils used in relatively small installations because it is easy to move to wherever it is needed, as and when the need arises.
The Emmie.2 is a complete compact system that includes a disc stack centrifuge separator, feed pump and a PLC-based control system that makes it very easy to operate. The unit is installed in the bypass flow, so that no alterations to existing machinery are needed. Hooking it up is simple and straightforward, providing "plug-and-play" operation. The system works automatically and requires no supervision once started.
The Alfa Laval disc stack separator at the heart of the Emmie.2 system provide rapid, effective and continuous three-phase separation of water and particles, all at the same time. This system removes more than 99% of all solid particles 2–5 µm in size, and virtually all of the water – but none of the additives. It effectively removes any airborne dust, as well as particles that stem from wear on paint, metal, plastic or rubber. It also removes any water present, thus helping prevent key oil additives from oxidizing or decomposing.
Prolonging the service life of service oils increases uptime, reduces wear on equipment and cuts back on costs – to the extent that this compact go-anywhere separator normally pays for itself in less than a year.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Oil and Water Separators
Product Number Emmie 2
Product Name Mobile Centrifugal Separator
Function Removal
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Separators - 2023255 - RS Components, Ltd.
Specs
Technology Pneumatic Separators
Flow 924 GPM (3500 L/min)
View Details
Oil/Water Separator - CF 3 and CF 6 Series - Kaeser Compressors, Inc.
Specs
Function Removal
Technology Absorption
View Details