Micro-Epsilon Group Datasheets for Dimensional Indicators and Comparators

Dimensional indicators and comparators measure where the linear movement of a precision spindle or probe is amplified.
Dimensional Indicators and Comparators: Learn more

Product Name Notes
Light source and receiver can be mounted at any distance up to 5 m from each other. All models can be mounted both vertically and horizontally without additional brackets. The...
optoCONTROL 2520-46 is a compact laser micrometer which is characterized by high accuracy with a large measuring range of 46 mm. The optoCONTROL 2520 is flexible; the measuring object can...
The optoCONTROL 2520-95 is a compact laser micrometer that features excellent linearity and high accuracy with a large measuring range of 95 mm. The optoCONTROL 2520-95 is flexible; the measuring...
The optoCONTROL 2700 is a compact LED micrometer for the precise measurement of diameter, gap, edge and segment. The micrometer is characterized by its high accuracy with measuring ranges of...