Micro-Epsilon Group Datasheets for Time of Flight Optical Sensors

Time of flight optical sensors determine displacement and distance by measuring the time it takes light to travel from the instrument to a target and back.
Time of Flight Optical Sensors: Learn more

Product Name Notes
The optoNCDT ILR104x laser distance sensors are designed for industrial distance measurements. These sensors achieve measuring ranges up to 10 meters without reflector film, 60 and 150 meters with reflector...
The optoNCDT ILR1171 is a laser-based distance sensor for non-contact and precise distance and displacement measurements from 0.2 m up to 125 m. The measuring range can be extended to...
With the optoNCDT ILR3800, Micro-Epsilon presents a new powerful laser distance sensor. The sensor is designed for operation with or without reflector film, which is used depending on the distance...