Micro-Epsilon Group Datasheets for Dimensional and Profile Scanners
Dimensional and profile scanners gather two-dimensional (2D) or three-dimensional (3D) information about an object.
Dimensional and Profile Scanners: Learn more
| Product Name | Notes |
|---|---|
| scanCONTROL 25x0 laser scanners are designed for industrial measurement tasks. Thanks to their high signal stability, versatility and excellent price-performance ratio, the scanners are particularly suitable for measurement tasks involving... | |
| scanCONTROL 29x0 laser scanners are designed for industrial measurement tasks where compact design and high accuracy are required. Thanks to their high resolution, versatility and excellent price-performance ratio, the scanners... | |
| The new scanCONTROL 8500 laser scanners set new standards in industrial 3D measurement technology. For the first time, complete 3D data processing is performed directly in the sensor head in... | |
| The reflectCONTROL RCS130-160 3D HLP sensor is designed for three-dimensional shape detection of shiny components. Similar to the 2D model, this sensor projects a striped pattern that is reflected across... | |
| The scanCONTROL 30x0 laser profile scanners provide calibrated profile data with up to 9.6 million points per second. Thanks to their high accuracy, high profile frequency and versatility, these powerful... | |
| The scanCONTROL 30x2 laser profile scanners provide calibrated profile data with up to 7.9 million points per second. Thanks to their high accuracy, high profile frequency and versatility, these powerful... | |
| The scanCONTROL 8x00 sensors use innovative Green Laser Technology (520 nm), which operates near the range where the sensor achieves its highest quantum efficiency. This ensures extremely stable measurement signals... | |
| The thicknessGAUGE 3D is a precise sensor system for two-sided profile and thickness measurements of sheets and extrusion materials. Two opposing laser profile scanners detect synchronized profile data along a... |