Micro-Epsilon Group Datasheets for Thickness Gages

Thickness gages are used to make precise dimensional measurements on coatings and materials such as steel, plastic, glass, rubber, ceramics, paint, electroplated layers, and enamels.
Thickness Gages: Learn more

Product Name Notes
For high-precision inline thickness measurement of coated electrode film in lithium-ion battery cell production, Micro-Epsilon offers the thicknessCONTROL BTG, a metrologically sophisticated system based on confocal chromatic sensor technology. The...
For precise inline thickness measurement of coated electrode film in the production of lithium-ion battery cells, Micro-Epsilon offers the thicknessCONTROL BTG 2C.C, a highly developed measuring system for material widths...
The thicknessCONTROL MTS 8201.LLT system is ideally suited for large widths and the detection of cross profiles by fast traversing due to its O-frame design. The traversing speed can be...
The thicknessCONTROL MTS 8202.LLT systems are successfully used in galvanizing, pickling or painting. The C-frames are equipped with sensors that operate on the basis of discrete laser line technology. They...
The thicknessCONTROL MTS 9201.LLT systems are equipped with special sensor technology and can precisely measure sheets and slabs with a thickness of more than 400 mm in both hot and...
The thicknessCONTROL MTS 9202.LLT stands for exceptional performance and overcomes the challenges of one of the most difficult applications for optical thickness measurements. The C-frame-shaped systems are designed for use...
The thicknessGAUGE 3D is a precise sensor system for two-sided profile and thickness measurements of sheets and extrusion materials. Two opposing laser profile scanners detect synchronized profile data along a...
The thicknessGAUGE C.C sensor system is used for precise thickness measurements of strips and plates. It can also be used for fixed track measurements, e.g., for center-line measurements (center thickness)...
The thicknessGAUGE C.LL sensor system is used for precise thickness measurements of strips and plates. It can also be used for fixed track measurements, e.g., for center-line measurements (center thickness)...
The thicknessGAUGE C.LP sensor system is used for precise thickness measurements of strips and plates. It can also be used for fixed track measurements, e.g., for center-line measurements (center thickness)...
The thicknessGAUGE O.EC is a compact inline measuring system in a stable O-frame design with an aluminum roller and an integrated control cabinet. The system is used for precise thickness...
Thickness measurement for control and quality inspection is at many positions and is an important element in the process landscape of cold rolling mills. Common places of application for thicknessCONTROL...