Micro-Epsilon Group Datasheets for String Potentiometers
String Potentiometers are used to measure the movement and displacement of objects. A cable or wire is attached to an object, and as the object moves, the transducer produces an electrical signal proportional to the wire's linear extension.
String Potentiometers: Learn more
| Product Name | Notes |
|---|---|
| Miniature MT draw-wire sensors are the smallest draw-wire sensors worldwide. They are designed specifically for test applications where high wire accelerations occur such as crash tests. Their miniature design enables... | |
| MPM draw-wire sensors combine miniaturized components and high-resolution precision hybrid potentiometers. They are preferably used in applications characterized by fast movements, short distances and confined spaces. | |
| P115 analog draw-wire sensors can be used universally. Numerous options enable a suitable sensor to be selected for almost any application. The analog series is extremely compact and offers many... | |
| P115 digital draw-wire sensors can be used universally. Numerous options enable a suitable sensor to be selected for almost any application. The digital version with absolute or incremental encoder allows... | |
| P200 draw-wire sensors are specially designed for industrial applications in lift engineering, crane systems, forklift trucks and high bay warehouses. The rugged housing and solid, high quality components ensure high... | |
| P60 analog draw-wire sensors can be used universally. Numerous options enable a suitable sensor to be selected for almost any application. Various measuring ranges and analog outputs enable versatile application... | |
| P60 digital draw-wire sensors can be used universally. Numerous options enable a suitable sensor to be selected for almost any application. Various measuring ranges and digital output types facilitate fast... | |
| P96 analog draw-wire sensors can be used universally. Numerous options enable a suitable sensor to be selected for almost any application. Various measuring ranges and analog outputs enable versatile application... | |
| P96 digital draw-wire sensors can be used universally. Numerous options enable a suitable sensor to be selected for almost any application. Various measuring ranges and digital output types facilitate fast... | |
| The K100 is specially designed for series use in mobile machines such as telescopic loaders or truck cranes and industrial applications. Its compact and robust housing (IP67/IP69K) is made from... | |
| The K100 is specially designed for series use in mobile machines such as telescopic loaders or truck cranes. Its compact and robust housing (IP67/IP69K) made from glass-fiber reinforced plastic and... | |
| The MK miniature draw-wire sensors are specially designed for series applications with a large number of pieces. Due to the favorable price and the compact sensor size, new potential designs... | |
| The MK88 is specially designed for mobile applications in series such as mobile cranes or mobile working platforms. The combination of compact size, robust design, measuring range and price makes... | |
| The MP/MPW draw-wire sensors are designed both for industrial use as well as for mobile applications. These draw-wire displacement sensors are the preferred choice where mid-size displacements must be measured... |