Micro-Epsilon Group Datasheets for Fiber Optic Proximity Sensors

Fiber optic proximity sensors use fiber optic technology to detect the proximity of target objects.
Fiber Optic Proximity Sensors: Learn more

Product Name Notes
Compact confocal chromatic controller for industrial series applications with nanometer resolution, an IP40 aluminum housing and flexible integration via Ethernet, RS422, Industrial Ethernet and analog output.
Compact confocal chromatic sensor with a 12 mm diameter, submicron resolution and a small light spot for precise distance and one-sided thickness measurements.
Compact confocal controller for precise and fast inline processes with nanometer resolution, up to 25 kHz measuring rate, high light intensity and multi-peak measurement of up to 5 layers.
Confocal chromatic sensor for series applications with submicron resolution, a small light spot and an excellent price-performance ratio for precise distance and one-sided thickness measurements.
Confocal chromatic sensor for special requirements with an axial or radial beam path, a very small light spot and suitability for vacuum areas for precise distance and one-sided thickness measurements.
Confocal chromatic sensor system with integrated controller, IP65 housing and up to 8 kHz measuring rate for micrometer-accurate distance and thickness measurements.
High-performance confocal chromatic sensor system with integrated controller, IP65 housing and up to 25 kHz measuring rate for high-precision distance, thickness and multilayer measurements.
High-precision confocal chromatic sensor with a very small light spot and large tilt angle for precise distance and one-sided thickness measurements.
High-temperature confocal chromatic sensor for environments up to 200 C, suitable for vacuum applications up to UHV and for precise distance and thickness measurements.
Hybrid confocal chromatic sensor with an 8 mm diameter and an axial or radial beam path for precise distance measurements in confined installation spaces.
In the case of the reflex sensor, the infrared light emitted by the controller is guided to the detecting object via the sensor's fiber-optic light guides and reflected there. Both...
Light-intensive confocal controller for very high-speed measurements with up to 30 kHz measuring rate, fast surface compensation and support for multi-layer thickness measurements.
Miniature confocal chromatic sensor with a 4 mm diameter and an axial or radial beam path for precise distance measurements in confined installation spaces.
Robust universal confocal chromatic sensor with an extremely small light spot and large tilt angle for precise distance and one-sided thickness measurements.
The fiber optic sensor comprises a CFS sensor and a CLS1000 controller. The wide detection and operating ranges of up to 2000 mm make the fiber optic sensor ideal for...
Universal confocal controller for industrial applications with up to 10 kHz measuring rate, fast surface compensation and configurable interfaces via web interface.
With the transmission sensor, the infrared light emitted by the controller is guided via the optical fiber to the transmitter and from there to the detecting object. There, the light...