Micro-Epsilon Group Datasheets for Capacitive Linear Position Sensors

Capacitive linear position sensors are devices that sense position / displacement using capacitance technology.
Capacitive Linear Position Sensors: Learn more

Product Name Notes
Capacitive CSE/HT sensors are characterized by a particularly wide temperature range of up to +800 °C. The integrated high-temperature sensor cable compensates for interference from electric and magnetic fields. In...
Capacitive CSE/Mx sensors have an integrated thread. This means they can be screwed directly into place at the measurement point and are used when clamping is not possible. Due to...
Capacitive CSG and CSF sensors are characterized by their extremely flat PCB design and are therefore particularly suitable for gap measurements. The CSF models detect the gap on one side...
Capacitive CSH sensors are cylindrical sensors for applications where maximum precision is required. They are mounted using circumferential clamping or spot clamping. The sensors also have an integrated sensor cable.
Capacitive CSH/SE or CSH/FL/SE sensors are designed for challenging environments characterized by, e.g., extremely low temperatures or strong magnetic fields. They are also ideal for cleanrooms and ultra-high vacuum applications.
Capacitive CSHxFL sensors are characterized by their flat design, which enables a lower installation height compared to cylindrical models. Due to their compact design, the sensor cable is already permanently...
Capacitive CSx and CS-x sensors are cylindrical displacement sensors that are mounted via a circumferential or spot clamping. The CS-x models have a slightly wider housing at the optimum clamping...
CSE sensors are cylindrical displacement sensors that have a more compact design than the standard CSx and CS-x models with the same measuring range. This makes them particularly suitable for...
In its sensor housing, the combiSENSOR combines an eddy current displacement sensor and a capacitive displacement sensor. This unique sensor concept enables one-sided thickness measurement of electrically non-conductive materials on...
The capaNCDT 6100 is an analog, single-channel capacitive system that stands out for its robust design and high performance. Its compact design and ease of integration make it particularly well...
The capaNCDT 61x4 is an active capacitive system for industrial distance measurement with long cables. Consisting of a sensor with integrated preamplifier, a robust cable and a compact controller, the...
The capaNCDT 6200 is a modular measuring system designed for high-precision measurements. It consists of a controller and the corresponding demodulator for the sensor. The modular design allows up to...
The capaNCDT 6500 offers maximum resolution and precision for up to 8 sensors. Inside the rugged aluminum housing, interchangeable and freely combinable demodulator modules ensure optimal signal processing for a...
The capaNCDT CST6110 is a capacitive measuring system for non-contact rotation speed measurement of conductive measuring objects such as metals and non-conductive objects such as ceramics or plastics. This non-contact...
The capaNCDT DTV is designed for non-contact measurement of brake disc thickness and Disc Thickness Variation. Thickness measurements can be carried out in test benches, in road tests or in...
The capaNCDT MD6-22 gauge is a capacitive dual-channel handheld gauge which is compatible with all capacitive sensors from Micro-Epsilon. This measuring system is used in mobile gap and distance measurements...
The combiSENSOR KSB combines an eddy current sensor and a capacitive displacement sensor in a single housing, enabling precise, non-contact thickness measurement of electrode coatings on metallic surfaces. Its high...
The TFG6220 measures the thickness of electrically conductive film, e.g. battery film, with maximum precision. The TFG6220 is used for qualification, offline testing of samples, and quality control. A vacuum...