Custom Sensors, Inc. Datasheets for Barcode Scanners
Barcode scanners are designed to read imprinted bar / matrix code symbologies. Barcode scanners can be slot card scanners, fixed mount scanners, or hand-held scanners.
Barcode Scanners: Learn more
| Product Name | Notes |
|---|---|
| DESCRIPTION: The BD Series of fixed beam barcode scanning products feature integral decoding circuitry and ASCII format output data. The units are available with either visible red and infrared light... | |
| DESCRIPTION: The BF Series of fixed beam barcode scanning products feature integral decoding circuitry and ASCII format output data. The units are available with both visible red and infrared light... | |
| FEATURES: · Reads All Common Barcodes · Keyboard Wedge, RS-232 or USB · Environmentally Sealed · PC and Macintosh Models · Visible or Infrared Models · Easy Configuration with PC... | |
| FEATURES: · Designed for OEM use · Infrared Model Available · RS-232 or Keyboard Wedge · Wide Reading Window (3.1") · Reads All Common Barcodes · Optional Enclosure · User... | |
| FEATURES: · Long Range Read Distance up to 20" · Designed for Machine or Kiosk OEM use · Keyboard Wedge, USB or RS-232 · Wide Reading Window (up to 4... | |
| FEATURES: · Long Range Read Distance up to 20" · Office or Point of Sale use · Keyboard Wedge, USB or RS-232 · Wide Reading Window (up to 4 in.)... | |
| FEATURES: · Office or Point of Sale use · Decoded Models · Keyboard Wedge, USB or RS-232 · Reads All Common Barcodes · Low Cost · Low Current Draw DESCRIPTION:... | |
| FEATURES: · Office or Point of Sale use · Keyboard Wedge or USB Interface · PC and Macintosh Models · Wide Reading Window (3.in.) · Reads All Common Barcodes · | |
| FEATURES: · Office or Point of Sale use · Keyboard Wedge or RS-232 · Laser-Like Operating Range · PC, Macintosh and USB Models · Reads All Common Barcodes · Extensive... | |
| FEATURES: · Office or Point of Sale use · Keyboard Wedge, USB or RS-232 · Wide Reading Window (up to 4 in.) · ASCII Translation Table · Reads All Common... | |
| FEATURES: · Reads 2D and Linear Barcodes · Reads 2D types PDF-417 & Code 16K · High Scan Rate - 200 scans/sec. · Keyboard Wedge, USB or RS-232 · Wide... | |
| FEATURES: · Sapphire Tip · User Replaceable Tip · Environmentally Sealed · Digital and Decoded Models · Macintosh Model Available · Low Cost · Low Current Draw · Multiple Interfaces... | |
| FEATURES: · Designed for Machine or Kiosk OEM use · Keyboard Wedge, USB or RS-232 · Wide Reading Window (up to 4 in.) · ASCII Translation Table · Reads All... | |
| FEATURES: · Office or Point of Sale use · Safe wireless communication · Bluetooth Class 1 · Reads All Common Barcodes · Range up to 100 meters · Supports up... |