Custom Sensors, Inc. Hand Held Barcode Pen Scanner MT525X1

Description
FEATURES: · Office or Point of Sale use · Decoded Models · Keyboard Wedge, USB or RS-232 · Reads All Common Barcodes · Low Cost · Low Current Draw DESCRIPTION: The MT-525X1 Barcode Pens feature durable construction. The MT-525X1 is a decoded version, available with PC Keyboard Wedge, USB, or RS-232 communications. The unit decodes all barcode types in common use today. PC Keyboard wedge units have mini DIN-6 (PS/2) connectors, USB units have a standard Type A connector, and receive their power through the connectors. RS-232 units have a standard DB-9S connector and require an external power supply. TYPICAL APPLICATIONS: The visible red light source enables the pen to read codes printed in colors as well as black. This makes the unit ideal for Point of Sale applications. The MT-525X1 can be used with equipment, such as Point of Sale Terminals, that do not have barcode decoding built in. It can interface via the keyboard connector, USB, or through an RS-232 port.
Description
FEATURES: · Office or Point of Sale use · Decoded Models · Keyboard Wedge, USB or RS-232 · Reads All Common Barcodes · Low Cost · Low Current Draw DESCRIPTION: The MT-525X1 Barcode Pens feature durable construction. The MT-525X1 is a decoded version, available with PC Keyboard Wedge, USB, or RS-232 communications. The unit decodes all barcode types in common use today. PC Keyboard wedge units have mini DIN-6 (PS/2) connectors, USB units have a standard Type A connector, and receive their power through the connectors. RS-232 units have a standard DB-9S connector and require an external power supply. TYPICAL APPLICATIONS: The visible red light source enables the pen to read codes printed in colors as well as black. This makes the unit ideal for Point of Sale applications. The MT-525X1 can be used with equipment, such as Point of Sale Terminals, that do not have barcode decoding built in. It can interface via the keyboard connector, USB, or through an RS-232 port.

Suppliers

Company
Product
Description
Supplier Links
Hand Held Barcode Pen Scanner - MT525X1 - Custom Sensors, Inc.
Auburn, NY, USA
Hand Held Barcode Pen Scanner
MT525X1
Hand Held Barcode Pen Scanner MT525X1
FEATURES: · Office or Point of Sale use · Decoded Models · Keyboard Wedge, USB or RS-232 · Reads All Common Barcodes · Low Cost · Low Current Draw DESCRIPTION: The MT-525X1 Barcode Pens feature durable construction. The MT-525X1 is a decoded version, available with PC Keyboard Wedge, USB, or RS-232 communications. The unit decodes all barcode types in common use today. PC Keyboard wedge units have mini DIN-6 (PS/2) connectors, USB units have a standard Type A connector, and receive their power through the connectors. RS-232 units have a standard DB-9S connector and require an external power supply. TYPICAL APPLICATIONS: The visible red light source enables the pen to read codes printed in colors as well as black. This makes the unit ideal for Point of Sale applications. The MT-525X1 can be used with equipment, such as Point of Sale Terminals, that do not have barcode decoding built in. It can interface via the keyboard connector, USB, or through an RS-232 port.

FEATURES:
· Office or Point of Sale use
· Decoded Models
· Keyboard Wedge, USB or RS-232
· Reads All Common Barcodes
· Low Cost
· Low Current Draw
DESCRIPTION:
The MT-525X1 Barcode Pens feature durable construction. The MT-525X1 is a decoded version, available with PC Keyboard Wedge, USB, or RS-232 communications. The unit decodes all barcode types in common use today. PC Keyboard wedge units have mini DIN-6 (PS/2) connectors, USB units have a standard Type A connector, and receive their power through the connectors. RS-232 units have a standard DB-9S connector and require an external power supply.
TYPICAL APPLICATIONS:
The visible red light source enables the pen to read codes printed in colors as well as black. This makes the unit ideal for Point of Sale applications. The MT-525X1 can be used with equipment, such as Point of Sale Terminals, that do not have barcode decoding built in. It can interface via the keyboard connector, USB, or through an RS-232 port.

Supplier's Site

Technical Specifications

  Custom Sensors, Inc.
Product Category Barcode Scanners
Product Number MT525X1
Product Name Hand Held Barcode Pen Scanner
Bar Code Scanner Type Wand
Unlock Full Specs
to access all available technical data

Similar Products

Bar Code Scanner Hand Held - 15717878 - Radwell International
Specs
Bar Code Scanner Type Gun
View Details
CipherLab 1661H Antimicrobial Linear Bluetooth Scanner Kit, IP42, White, 3610H Bluetooth Transponder Micro USB Cable A1661C1KTUN04 - XBCS-1661H-LBK-C1 - Advantech
Specs
Symbologies Codabar; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; MSI/Plessey; Telepen; UPC
Features Memory
Resolution 3 to 5 mils (76.2 to 127 µm)
View Details