Custom Sensors, Inc. Hand Held CCD Barcode Scanner CCD8000

Description
FEATURES: · Office or Point of Sale use · Keyboard Wedge or USB Interface · PC and Macintosh Models · Wide Reading Window (3.in.) · Reads All Common Barcodes · Easy Configuration with Barcode Menus · Easily Replaceable Cable · Installation and Configuration Manual Discontinued Item Replaced by AS8120 OR Discontinued Item Replaced by AS8005 DESCRIPTION: The Model CCD8000 scanner is designed for Office or Point of Sale use. There are two standard interfaces, Keyboard Wedge and USB. The Keyboard wedge unit connects between the keyboard and the computer of a PC or Mac. Barcode data read by the scanner appears as though it were typed on the keyboard. The USB Model connects to a USB port on newer PCs and laptop computers. It also sends data as though it were typed on the keyboard. TYPICAL APPLICATIONS: The Keyboard Wedge and USB Models are normally used to add a barcode "front end" to existing applications. If these applications normally accept input from the keyboard, this scanner enables use of barcodes without any software modification. Data from the scanned barcodes appears as though it was entered on the keyboard. The keyboard wedge version has two models, one for a PC, the other for Apple Macontosh computers. The USB Model can be used on either PCs or MACs.
Description
FEATURES: · Office or Point of Sale use · Keyboard Wedge or USB Interface · PC and Macintosh Models · Wide Reading Window (3.in.) · Reads All Common Barcodes · Easy Configuration with Barcode Menus · Easily Replaceable Cable · Installation and Configuration Manual Discontinued Item Replaced by AS8120 OR Discontinued Item Replaced by AS8005 DESCRIPTION: The Model CCD8000 scanner is designed for Office or Point of Sale use. There are two standard interfaces, Keyboard Wedge and USB. The Keyboard wedge unit connects between the keyboard and the computer of a PC or Mac. Barcode data read by the scanner appears as though it were typed on the keyboard. The USB Model connects to a USB port on newer PCs and laptop computers. It also sends data as though it were typed on the keyboard. TYPICAL APPLICATIONS: The Keyboard Wedge and USB Models are normally used to add a barcode "front end" to existing applications. If these applications normally accept input from the keyboard, this scanner enables use of barcodes without any software modification. Data from the scanned barcodes appears as though it was entered on the keyboard. The keyboard wedge version has two models, one for a PC, the other for Apple Macontosh computers. The USB Model can be used on either PCs or MACs.

Suppliers

Company
Product
Description
Supplier Links
Hand Held CCD Barcode Scanner - CCD8000 - Custom Sensors, Inc.
Auburn, NY, USA
Hand Held CCD Barcode Scanner
CCD8000
Hand Held CCD Barcode Scanner CCD8000
FEATURES: · Office or Point of Sale use · Keyboard Wedge or USB Interface · PC and Macintosh Models · Wide Reading Window (3.in.) · Reads All Common Barcodes · Easy Configuration with Barcode Menus · Easily Replaceable Cable · Installation and Configuration Manual Discontinued Item Replaced by AS8120 OR Discontinued Item Replaced by AS8005 DESCRIPTION: The Model CCD8000 scanner is designed for Office or Point of Sale use. There are two standard interfaces, Keyboard Wedge and USB. The Keyboard wedge unit connects between the keyboard and the computer of a PC or Mac. Barcode data read by the scanner appears as though it were typed on the keyboard. The USB Model connects to a USB port on newer PCs and laptop computers. It also sends data as though it were typed on the keyboard. TYPICAL APPLICATIONS: The Keyboard Wedge and USB Models are normally used to add a barcode "front end" to existing applications. If these applications normally accept input from the keyboard, this scanner enables use of barcodes without any software modification. Data from the scanned barcodes appears as though it was entered on the keyboard. The keyboard wedge version has two models, one for a PC, the other for Apple Macontosh computers. The USB Model can be used on either PCs or MACs.

FEATURES:
· Office or Point of Sale use
· Keyboard Wedge or USB Interface
· PC and Macintosh Models
· Wide Reading Window (3.in.)
· Reads All Common Barcodes
· Easy Configuration with Barcode Menus
· Easily Replaceable Cable
· Installation and Configuration Manual
Discontinued Item Replaced by AS8120 OR Discontinued Item Replaced by AS8005
DESCRIPTION:
The Model CCD8000 scanner is designed for Office or Point of Sale use. There are two standard interfaces, Keyboard Wedge and USB. The Keyboard wedge unit connects between the keyboard and the computer of a PC or Mac. Barcode data read by the scanner appears as though it were typed on the keyboard. The USB Model connects to a USB port on newer PCs and laptop computers. It also sends data as though it were typed on the keyboard.
TYPICAL APPLICATIONS:
The Keyboard Wedge and USB Models are normally used to add a barcode "front end" to existing applications. If these applications normally accept input from the keyboard, this scanner enables use of barcodes without any software modification. Data from the scanned barcodes appears as though it was entered on the keyboard. The keyboard wedge version has two models, one for a PC, the other for Apple Macontosh computers. The USB Model can be used on either PCs or MACs.

Supplier's Site

Technical Specifications

  Custom Sensors, Inc.
Product Category Barcode Scanners
Product Number CCD8000
Product Name Hand Held CCD Barcode Scanner
Symbologies Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; MSI/Plessey; UPC
Unlock Full Specs
to access all available technical data

Similar Products

1D / 2D code readers - O2I515 - ifm efector inc.
Specs
Interface Options Ethernet; Other; Ethernet
Light Source Infrared; Laser
Laser Safety Class Class I; Class III
View Details
3 suppliers
CipherLab 1661H Antimicrobial Linear Bluetooth Scanner Kit, IP42, White, 3610H Bluetooth Transponder Micro USB Cable A1661C1KTUN04 - XBCS-1661H-LBK-C1 - Advantech
Specs
Symbologies Codabar; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; MSI/Plessey; Telepen; UPC
Features Memory
Resolution 3 to 5 mils (76.2 to 127 µm)
View Details