FEATURES:
· Office or Point of Sale use
· Keyboard Wedge or RS-232
· Laser-Like Operating Range
· PC, Macintosh and USB Models
· Reads All Common Barcodes
· Extensive Data Editing Capability
· Easy Configuration with Barcode Menus
· Accessory Stand for "Hands-Free" Operation
· Easily Replaceable Cable
· Installation and Configuration Manual
DESCRIPTION:
The GT-7000 is a hand held, gun-type CCD scanner that features "laser-like" performance. Unlike conventional CCD scanners, it is no longer restricted to operating very close to the barcode. Unlike lasers, it has no moving parts and requires no safety precautions. The barcode is illuminated using red light emitting diodes. The CCD used in the unit is similar to that in digital cameras, and takes a picture of the code rather than scanning it. The scanner takes 45 exposures per second, equal to the scan rate of most hand held lasers. The GT-7000 offers USB, keyboard wedge and RS-232 interfaces. The unit reads all common barcodes and is easily set up to operate in most any applications by scanning barcode menus. A unique system allows copying setup parameters from one scanner to another. The extensive data editing capabilities, built into the scanner, minimizes programming at the host computer end.
| Custom Sensors, Inc. | |
|---|---|
| Product Category | Barcode Scanners |
| Product Number | GT7000 |
| Product Name | Hand Held CCD Barcode Scanner |
| Symbologies | Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; MSI/Plessey; UPC |