Custom Sensors, Inc. Hand Held Barcode Pen Scanner MT205/MT605

Description
FEATURES: · Sapphire Tip · User Replaceable Tip · Environmentally Sealed · Digital and Decoded Models · Macintosh Model Available · Low Cost · Low Current Draw · Multiple Interfaces DESCRIPTION: The MT-205 and MT-605 Barcode Pens feature durable, sealed construction and replaceable sapphire tips. The MT-205 is an undecoded, digital output unit that is compatible with most decoders. It features a 9-pin DB-9S "squeeze" connector as standard, which is common on most decoders. Other connectors are available, on special order, to interface to specific decoders. The MT-605 is a decoded version, available with USB, PC Keyboard Wedge, Apple Macintosh ADB or RS-232 communications. The unit decodes all barcode types in common use today. USB units have a type A connector and receive their power thru the USB connector. PC Keyboard wedge units have mini DIN-6 (PS/2) connectors, and receive their power from the keyboard connection. Macintosh ADB units have a mini DIN-4 connector and are powered from the ADB connection. RS-232 units have a standard DB-9S connector and require an external power supply. TYPICAL APPLICATIONS: The MT-205 undecoded Barcode Pen can be used with most decoders and portable data terminals. The unit is powered by 5VDC and has a TTL level output, where a bar is represented by a positive level. The visible red light source enables the pen to read codes printed in colors as well as black. This makes the unit ideal for Point of Sale applications. The MT-605 adds a decoder to the MT-205 pen. The unit can be used with equipment, such as Point of Sale Terminals, that do not have barcode decoding built in. It can interface via the keyboard connector, or through an RS-232 port. OCIA versions are available on special order.
Description
FEATURES: · Sapphire Tip · User Replaceable Tip · Environmentally Sealed · Digital and Decoded Models · Macintosh Model Available · Low Cost · Low Current Draw · Multiple Interfaces DESCRIPTION: The MT-205 and MT-605 Barcode Pens feature durable, sealed construction and replaceable sapphire tips. The MT-205 is an undecoded, digital output unit that is compatible with most decoders. It features a 9-pin DB-9S "squeeze" connector as standard, which is common on most decoders. Other connectors are available, on special order, to interface to specific decoders. The MT-605 is a decoded version, available with USB, PC Keyboard Wedge, Apple Macintosh ADB or RS-232 communications. The unit decodes all barcode types in common use today. USB units have a type A connector and receive their power thru the USB connector. PC Keyboard wedge units have mini DIN-6 (PS/2) connectors, and receive their power from the keyboard connection. Macintosh ADB units have a mini DIN-4 connector and are powered from the ADB connection. RS-232 units have a standard DB-9S connector and require an external power supply. TYPICAL APPLICATIONS: The MT-205 undecoded Barcode Pen can be used with most decoders and portable data terminals. The unit is powered by 5VDC and has a TTL level output, where a bar is represented by a positive level. The visible red light source enables the pen to read codes printed in colors as well as black. This makes the unit ideal for Point of Sale applications. The MT-605 adds a decoder to the MT-205 pen. The unit can be used with equipment, such as Point of Sale Terminals, that do not have barcode decoding built in. It can interface via the keyboard connector, or through an RS-232 port. OCIA versions are available on special order.

Suppliers

Company
Product
Description
Supplier Links
Hand Held Barcode Pen Scanner - MT205/MT605 - Custom Sensors, Inc.
Auburn, NY, USA
Hand Held Barcode Pen Scanner
MT205/MT605
Hand Held Barcode Pen Scanner MT205/MT605
FEATURES: · Sapphire Tip · User Replaceable Tip · Environmentally Sealed · Digital and Decoded Models · Macintosh Model Available · Low Cost · Low Current Draw · Multiple Interfaces DESCRIPTION: The MT-205 and MT-605 Barcode Pens feature durable, sealed construction and replaceable sapphire tips. The MT-205 is an undecoded, digital output unit that is compatible with most decoders. It features a 9-pin DB-9S "squeeze" connector as standard, which is common on most decoders. Other connectors are available, on special order, to interface to specific decoders. The MT-605 is a decoded version, available with USB, PC Keyboard Wedge, Apple Macintosh ADB or RS-232 communications. The unit decodes all barcode types in common use today. USB units have a type A connector and receive their power thru the USB connector. PC Keyboard wedge units have mini DIN-6 (PS/2) connectors, and receive their power from the keyboard connection. Macintosh ADB units have a mini DIN-4 connector and are powered from the ADB connection. RS-232 units have a standard DB-9S connector and require an external power supply. TYPICAL APPLICATIONS: The MT-205 undecoded Barcode Pen can be used with most decoders and portable data terminals. The unit is powered by 5VDC and has a TTL level output, where a bar is represented by a positive level. The visible red light source enables the pen to read codes printed in colors as well as black. This makes the unit ideal for Point of Sale applications. The MT-605 adds a decoder to the MT-205 pen. The unit can be used with equipment, such as Point of Sale Terminals, that do not have barcode decoding built in. It can interface via the keyboard connector, or through an RS-232 port. OCIA versions are available on special order.

FEATURES:
· Sapphire Tip
· User Replaceable Tip
· Environmentally Sealed
· Digital and Decoded Models
· Macintosh Model Available
· Low Cost
· Low Current Draw
· Multiple Interfaces
DESCRIPTION:
The MT-205 and MT-605 Barcode Pens feature durable, sealed construction and replaceable sapphire tips. The MT-205 is an undecoded, digital output unit that is compatible with most decoders. It features a 9-pin DB-9S "squeeze" connector as standard, which is common on most decoders. Other connectors are available, on special order, to interface to specific decoders. The MT-605 is a decoded version, available with USB, PC Keyboard Wedge, Apple Macintosh ADB or RS-232 communications. The unit decodes all barcode types in common use today. USB units have a type A connector and receive their power thru the USB connector. PC Keyboard wedge units have mini DIN-6 (PS/2) connectors, and receive their power from the keyboard connection. Macintosh ADB units have a mini DIN-4 connector and are powered from the ADB connection. RS-232 units have a standard DB-9S connector and require an external power supply.
TYPICAL APPLICATIONS:
The MT-205 undecoded Barcode Pen can be used with most decoders and portable data terminals. The unit is powered by 5VDC and has a TTL level output, where a bar is represented by a positive level. The visible red light source enables the pen to read codes printed in colors as well as black. This makes the unit ideal for Point of Sale applications. The MT-605 adds a decoder to the MT-205 pen. The unit can be used with equipment, such as Point of Sale Terminals, that do not have barcode decoding built in. It can interface via the keyboard connector, or through an RS-232 port. OCIA versions are available on special order.

Supplier's Site

Technical Specifications

  Custom Sensors, Inc.
Product Category Barcode Scanners
Product Number MT205/MT605
Product Name Hand Held Barcode Pen Scanner
Bar Code Scanner Type Wand
Unlock Full Specs
to access all available technical data

Similar Products

Bar Code Scanner Hand Held - 46601084 - Radwell International
Specs
Bar Code Scanner Type Gun
View Details
CipherLab 1661H Antimicrobial Linear Bluetooth Scanner Kit, IP42, White, 3610H Bluetooth Transponder Micro USB Cable A1661C1KTUN04 - XBCS-1661H-LBK-C1 - Advantech
Specs
Symbologies Codabar; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; MSI/Plessey; Telepen; UPC
Features Memory
Resolution 3 to 5 mils (76.2 to 127 µm)
View Details