Custom Sensors, Inc. Datasheets for Serial Communications Products
Serial communication products are used in industrial and commercial systems to transmit data bit-by-bit, or sequentially, over a single wire. They include serial servers, serial hubs, serial adapters, serial data converters, serial routers, and serial multiplexers.
Serial Communications Products: Learn more
| Product Name | Notes |
|---|---|
| Model: SXP-320A Serial / Parallel Converter DESCRIPTION: · Easy to Install and operate · DIP switch for direction setting · Both hardware and XON/XOFF handshaking · Compact size | |
| Model: SXP-325A Serial / Parallel Converter DESCRIPTION: · Easy to Install and operate · DIP switch for direction setting · Both hardware and XON/XOFF handshaking · Built in buffer for... | |
| Model: SXP-500 Serial / Parallel Converter DESCRIPTION: · Easy to Install and operate · DIP switch for direction setting · Both hardware and XON/XOFF handshaking · Non powered · Compact... | |
| RS232 to RS-485 Converter DESCRIPTION: · Easy to configure · DTE/DCE selectale · RS-232 Handshaking; DTR/DSR, RTS/CTS. or Auto · RS-485; 2 or 4 wire, Half of Full Duplex · | |
| RS232 to RS-485/422 Converter Model: IC-485IP-1M RS232 to RS-485/422 Converter Model: IC-485IP-2 RS232 to RS-485/422 Converter DESCRIPTION: · Easy to configure · DTE/DCE selectable · RTS/CTS control Full/Half duplex |