Custom Sensors, Inc. Fixed Mount Long Range CCD Barcode Scanner Engine RS8150

Description
FEATURES: · Long Range Read Distance up to 20" · Designed for Machine or Kiosk OEM use · Keyboard Wedge, USB or RS-232 · Wide Reading Window (up to 4 in.) · ASCII Translation Table · Reads All Common Barcodes · Easy Configuration with Barcode Menus · Easily Replaceable Cable · Installation and Configuration Manual DESCRIPTION: The RS8150 Series scanners are designed for Machine or Kiosk OEM use. There are three standard interfaces, Keyboard Wedge, USB and RS-232. The unit reads all standard linear barcodes. It will read codes with narrow bar widths of 0.005" or larger, and code widths of up to 4 inches (see Specifications). TYPICAL APPLICATIONS: The Keyboard Wedge Model is normally used to add a barcode "front end" to existing applications. If these applications normally accept input from the keyboard, this scanner enables use of barcodes without any software modification. Data from the scanned barcodes appears as though it was entered on the keyboard. The USB Model performs identical to the Keybaord Wedge Model, except it connects through the USB port. The RS-232 Model can connect to any device that normally takes a serial data input. Baud rates up to 38,400 are user selectable, as are 7 or 8 bit word lengths and parity. The Keyboard Wedge and USB Models feature an ASCII character translation table, where the unprintable ASCII Characters can be translated into Function keys, Control and ALT sequences, and other special purpose keys on a standard keyboard. This feature can be used will full ASCII barcodes, such at Code 128 and Extended Code 39. Another special editing feature allows the insertion of up to 4 text strings within the barcode data.
Description
FEATURES: · Long Range Read Distance up to 20" · Designed for Machine or Kiosk OEM use · Keyboard Wedge, USB or RS-232 · Wide Reading Window (up to 4 in.) · ASCII Translation Table · Reads All Common Barcodes · Easy Configuration with Barcode Menus · Easily Replaceable Cable · Installation and Configuration Manual DESCRIPTION: The RS8150 Series scanners are designed for Machine or Kiosk OEM use. There are three standard interfaces, Keyboard Wedge, USB and RS-232. The unit reads all standard linear barcodes. It will read codes with narrow bar widths of 0.005" or larger, and code widths of up to 4 inches (see Specifications). TYPICAL APPLICATIONS: The Keyboard Wedge Model is normally used to add a barcode "front end" to existing applications. If these applications normally accept input from the keyboard, this scanner enables use of barcodes without any software modification. Data from the scanned barcodes appears as though it was entered on the keyboard. The USB Model performs identical to the Keybaord Wedge Model, except it connects through the USB port. The RS-232 Model can connect to any device that normally takes a serial data input. Baud rates up to 38,400 are user selectable, as are 7 or 8 bit word lengths and parity. The Keyboard Wedge and USB Models feature an ASCII character translation table, where the unprintable ASCII Characters can be translated into Function keys, Control and ALT sequences, and other special purpose keys on a standard keyboard. This feature can be used will full ASCII barcodes, such at Code 128 and Extended Code 39. Another special editing feature allows the insertion of up to 4 text strings within the barcode data.

Suppliers

Company
Product
Description
Supplier Links
Fixed Mount Long Range CCD Barcode Scanner Engine - RS8150 - Custom Sensors, Inc.
Auburn, NY, USA
Fixed Mount Long Range CCD Barcode Scanner Engine
RS8150
Fixed Mount Long Range CCD Barcode Scanner Engine RS8150
FEATURES: · Long Range Read Distance up to 20" · Designed for Machine or Kiosk OEM use · Keyboard Wedge, USB or RS-232 · Wide Reading Window (up to 4 in.) · ASCII Translation Table · Reads All Common Barcodes · Easy Configuration with Barcode Menus · Easily Replaceable Cable · Installation and Configuration Manual DESCRIPTION: The RS8150 Series scanners are designed for Machine or Kiosk OEM use. There are three standard interfaces, Keyboard Wedge, USB and RS-232. The unit reads all standard linear barcodes. It will read codes with narrow bar widths of 0.005" or larger, and code widths of up to 4 inches (see Specifications). TYPICAL APPLICATIONS: The Keyboard Wedge Model is normally used to add a barcode "front end" to existing applications. If these applications normally accept input from the keyboard, this scanner enables use of barcodes without any software modification. Data from the scanned barcodes appears as though it was entered on the keyboard. The USB Model performs identical to the Keybaord Wedge Model, except it connects through the USB port. The RS-232 Model can connect to any device that normally takes a serial data input. Baud rates up to 38,400 are user selectable, as are 7 or 8 bit word lengths and parity. The Keyboard Wedge and USB Models feature an ASCII character translation table, where the unprintable ASCII Characters can be translated into Function keys, Control and ALT sequences, and other special purpose keys on a standard keyboard. This feature can be used will full ASCII barcodes, such at Code 128 and Extended Code 39. Another special editing feature allows the insertion of up to 4 text strings within the barcode data.

FEATURES:
· Long Range Read Distance up to 20"
· Designed for Machine or Kiosk OEM use
· Keyboard Wedge, USB or RS-232
· Wide Reading Window (up to 4 in.)
· ASCII Translation Table
· Reads All Common Barcodes
· Easy Configuration with Barcode Menus
· Easily Replaceable Cable
· Installation and Configuration Manual
DESCRIPTION:
The RS8150 Series scanners are designed for Machine or Kiosk OEM use. There are three standard interfaces, Keyboard Wedge, USB and RS-232. The unit reads all standard linear barcodes. It will read codes with narrow bar widths of 0.005" or larger, and code widths of up to 4 inches (see Specifications).
TYPICAL APPLICATIONS:
The Keyboard Wedge Model is normally used to add a barcode "front end" to existing applications. If these applications normally accept input from the keyboard, this scanner enables use of barcodes without any software modification. Data from the scanned barcodes appears as though it was entered on the keyboard. The USB Model performs identical to the Keybaord Wedge Model, except it connects through the USB port. The RS-232 Model can connect to any device that normally takes a serial data input. Baud rates up to 38,400 are user selectable, as are 7 or 8 bit word lengths and parity. The Keyboard Wedge and USB Models feature an ASCII character translation table, where the unprintable ASCII Characters can be translated into Function keys, Control and ALT sequences, and other special purpose keys on a standard keyboard. This feature can be used will full ASCII barcodes, such at Code 128 and Extended Code 39. Another special editing feature allows the insertion of up to 4 text strings within the barcode data.

Supplier's Site

Technical Specifications

  Custom Sensors, Inc.
Product Category Barcode Scanners
Product Number RS8150
Product Name Fixed Mount Long Range CCD Barcode Scanner Engine
Symbologies Codabar; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; MSI/Plessey; UPC
Unlock Full Specs
to access all available technical data

Similar Products

CipherLab 1661H Antimicrobial Linear Bluetooth Scanner Kit, IP42, White, 3610H Bluetooth Transponder Micro USB Cable A1661C1KTUN04 - XBCS-1661H-LBK-C1 - Advantech
Specs
Symbologies Codabar; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; MSI/Plessey; Telepen; UPC
Features Memory
Resolution 3 to 5 mils (76.2 to 127 µm)
View Details