Custom Sensors, Inc. Datasheets for Barcode Decoders
Barcode decoders are hardware devices that convert the information in barcodes to a digital format.
Barcode Decoders: Learn more
| Product Name | Notes |
|---|---|
| FEATURES: · Requires Single 5 Volt Supply · Fixed Beam or Laser Input · RS-232 or RS-422 Communications · Decodes Most Common Barcodes · User Configurable · Surface Mount Construction... | |
| FEATURES: ·Inexpensive Decoder Solution ·Interleaved 2 of 5 Code Only ·No External Memory Required ·Serial Interface ·Minimal External Components ·Read and Transmit Only The DB2000 Series decoder chips are offered... | |
| FEATURES: ·Operates From Single 5 Volt Supply ·Accepts Moving Beam Laser or Wand Input ·RS-232, RS-485 and Keyboard Wedge ·Polling Protocol ·Compare Mode ·All Parameters are User Configurable ·Configuration Stored... | |
| FEATURES: ·Reads Code 39 and Interleaved 2 of 5 ·No External Memory Required ·Serial and Keyboard Wedge Interfaces ·Compare Function ·Polling Protocol ·Laser Gun Interface ·Setup Using Serial Port The... |