Custom Sensors, Inc. Datasheets for Serial Data Converters
Serial data converters are used to interconnect two different serial standards, such as RS232 to RS422, USB to RS232, etc.
Serial Data Converters: Learn more
| Product Name | Notes |
|---|---|
| Model: SXP-320A Serial / Parallel Converter DESCRIPTION: · Easy to Install and operate · DIP switch for direction setting · Both hardware and XON/XOFF handshaking · Compact size | |
| Model: SXP-325A Serial / Parallel Converter DESCRIPTION: · Easy to Install and operate · DIP switch for direction setting · Both hardware and XON/XOFF handshaking · Built in buffer for... | |
| Model: SXP-500 Serial / Parallel Converter DESCRIPTION: · Easy to Install and operate · DIP switch for direction setting · Both hardware and XON/XOFF handshaking · Non powered · Compact... | |
| RS232 to RS-485 Converter DESCRIPTION: · Easy to configure · DTE/DCE selectale · RS-232 Handshaking; DTR/DSR, RTS/CTS. or Auto · RS-485; 2 or 4 wire, Half of Full Duplex · | |
| RS232 to RS-485/422 Converter Model: IC-485IP-1M RS232 to RS-485/422 Converter Model: IC-485IP-2 RS232 to RS-485/422 Converter DESCRIPTION: · Easy to configure · DTE/DCE selectable · RTS/CTS control Full/Half duplex |