Industrial Magnetics, Inc. Rectangular Electromagnet

Description
Our Electromagnets offer On/Off capability and can be controlled in an automated sheet metal handling system. Through the application of controlled DC electrical current, electromagnets have the ability to hold and release ferrous material on command. RECTANGULAR ELECTROMAGNETS Rectangular Electromagnets are available in four standard sizes. These magnets provide positive holding power and high responsiveness in numerous manual or automatic applications. Controlled by a remote IMI power supply, rectangular electromagnets are available in 24VDC, *110VDC and 120VAC models.
Datasheet
Description
Our Electromagnets offer On/Off capability and can be controlled in an automated sheet metal handling system. Through the application of controlled DC electrical current, electromagnets have the ability to hold and release ferrous material on command. RECTANGULAR ELECTROMAGNETS Rectangular Electromagnets are available in four standard sizes. These magnets provide positive holding power and high responsiveness in numerous manual or automatic applications. Controlled by a remote IMI power supply, rectangular electromagnets are available in 24VDC, *110VDC and 120VAC models.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Electromagnet -  - Industrial Magnetics, Inc.
Boyne City, MI, United States
Rectangular Electromagnet
Rectangular Electromagnet
Our Electromagnets offer On/Off capability and can be controlled in an automated sheet metal handling system. Through the application of controlled DC electrical current, electromagnets have the ability to hold and release ferrous material on command. RECTANGULAR ELECTROMAGNETS Rectangular Electromagnets are available in four standard sizes. These magnets provide positive holding power and high responsiveness in numerous manual or automatic applications. Controlled by a remote IMI power supply, rectangular electromagnets are available in 24VDC, *110VDC and 120VAC models.

Our Electromagnets offer On/Off capability and can be controlled in an automated sheet metal handling system. Through the application of controlled DC electrical current, electromagnets have the ability to hold and release ferrous material on command.

RECTANGULAR ELECTROMAGNETS

Rectangular Electromagnets are available in four standard sizes. These magnets provide positive holding power and high responsiveness in numerous manual or automatic applications. Controlled by a remote IMI power supply, rectangular electromagnets are available in 24VDC, *110VDC and 120VAC models.

Supplier's Site Datasheet

Technical Specifications

  Industrial Magnetics, Inc.
Product Category Electromagnets
Product Name Rectangular Electromagnet
Electromagnets Flat-faced Magnet
Features AutoRelease
Holding Force 55 to 1000 lbs (24.94 to 454 kg)
Power Supply AC Power; DC Power
Lead Length 0 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Holding Magnet - SMPD00105 - GEEPLUS Inc.
Specs
Electromagnets Flat-faced Magnet
Holding Force 89.92 lbs (40.78 kg)
Thickness / Height 1.38 inch (35 mm)
View Details
Electromagnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Length 120 inch (3048 mm)
Inside Diameter 0.5000 to 40 inch (12.7 to 1016 mm)
Weight 8000 lbs (3628 kg)
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Power Supply DC Power; (24 VDC)
Lead Length 39 inch (1000 mm)
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Electromagnets Parallel Pole Magnet
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
View Details