Industrial Magnetics, Inc. Parallel Pole Electromagnet

Description
Our Electromagnets offer On/Off capability and can be controlled in an automated sheet metal handling system. Through the application of controlled DC electrical current, electromagnets have the ability to hold and release ferrous material on command. PARALLEL POLE ELECTROMAGNETS Industrial Magnetics, Inc. rectangular parallel pole electro magnets offer broad application potential due to their ability to deliver improved reach out through air gaps (ie. painted, plated & coated surfaces). With extended reach out, these magnets can operate where parts have uneven surfaces or odd shapes by using custom machined pole shoes for these applications. All EP series electro magnets sizes are available in 24 volt DC, and some 120 VAC sizes Excellent magnetic holding power in a compact package Common mounting bolt sizes in 1" and 2" wide models Continuous duty 70° - 95°C temperature rise Side mounted terminal blocks allow one lead wire from magnet to power supply (no splicing required, minimum 18 gauge leads)
Datasheet
Description
Our Electromagnets offer On/Off capability and can be controlled in an automated sheet metal handling system. Through the application of controlled DC electrical current, electromagnets have the ability to hold and release ferrous material on command. PARALLEL POLE ELECTROMAGNETS Industrial Magnetics, Inc. rectangular parallel pole electro magnets offer broad application potential due to their ability to deliver improved reach out through air gaps (ie. painted, plated & coated surfaces). With extended reach out, these magnets can operate where parts have uneven surfaces or odd shapes by using custom machined pole shoes for these applications. All EP series electro magnets sizes are available in 24 volt DC, and some 120 VAC sizes Excellent magnetic holding power in a compact package Common mounting bolt sizes in 1" and 2" wide models Continuous duty 70° - 95°C temperature rise Side mounted terminal blocks allow one lead wire from magnet to power supply (no splicing required, minimum 18 gauge leads)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Parallel Pole Electromagnet -  - Industrial Magnetics, Inc.
Boyne City, MI, United States
Parallel Pole Electromagnet
Parallel Pole Electromagnet
Our Electromagnets offer On/Off capability and can be controlled in an automated sheet metal handling system. Through the application of controlled DC electrical current, electromagnets have the ability to hold and release ferrous material on command. PARALLEL POLE ELECTROMAGNETS Industrial Magnetics, Inc. rectangular parallel pole electro magnets offer broad application potential due to their ability to deliver improved reach out through air gaps (ie. painted, plated & coated surfaces). With extended reach out, these magnets can operate where parts have uneven surfaces or odd shapes by using custom machined pole shoes for these applications. All EP series electro magnets sizes are available in 24 volt DC, and some 120 VAC sizes Excellent magnetic holding power in a compact package Common mounting bolt sizes in 1" and 2" wide models Continuous duty 70° - 95°C temperature rise Side mounted terminal blocks allow one lead wire from magnet to power supply (no splicing required, minimum 18 gauge leads)

Our Electromagnets offer On/Off capability and can be controlled in an automated sheet metal handling system. Through the application of controlled DC electrical current, electromagnets have the ability to hold and release ferrous material on command.

PARALLEL POLE ELECTROMAGNETS

Industrial Magnetics, Inc. rectangular parallel pole electro magnets offer broad application potential due to their ability to deliver improved reach out through air gaps (ie. painted, plated & coated surfaces). With extended reach out, these magnets can operate where parts have uneven surfaces or odd shapes by using custom machined pole shoes for these applications.

  • All EP series electro magnets sizes are available in 24 volt DC, and some 120 VAC sizes
  • Excellent magnetic holding power in a compact package
  • Common mounting bolt sizes in 1" and 2" wide models
  • Continuous duty 70° - 95°C temperature rise
  • Side mounted terminal blocks allow one lead wire from magnet to power supply (no splicing required, minimum 18 gauge leads)
Supplier's Site Datasheet

Technical Specifications

  Industrial Magnetics, Inc.
Product Category Electromagnets
Product Name Parallel Pole Electromagnet
Electromagnets Parallel Pole Magnet
Features Continuous Duty Cycle; AutoRelease
Holding Force 40 to 465 lbs (18.14 to 211 kg)
Power Supply AC Power; DC Power
Lead Length 0 to 1 inch (6 to 25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Holding Magnet - SMPD00105 - GEEPLUS Inc.
Specs
Electromagnets Flat-faced Magnet
Holding Force 89.92 lbs (40.78 kg)
Thickness / Height 1.38 inch (35 mm)
View Details
Electromagnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Length 120 inch (3048 mm)
Inside Diameter 0.5000 to 40 inch (12.7 to 1016 mm)
Weight 8000 lbs (3628 kg)
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Power Supply DC Power; (24 VDC)
Lead Length 39 inch (1000 mm)
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Electromagnets Parallel Pole Magnet
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
View Details