Quiktron, Inc. 3ft Serial270™ DB9 F/F Null Modem Cable 2302-52081-003

Description
Quickly connect two PC serial ports with the patented Serial270 DB9 cable. This null modem serial cable allows two DTE or DCE devices to communicate with no conflict in data transmission. The 270° DB9 connectors on each end rotate side-to-side in almost a complete circle, allowing you to position the cable to fit your installation. The connectors feature detents, or click-stops, every 90° to ensure signal integrity is maintained. The oversized thumbscrews are slotted for easy connection to your equipment.
Description
Quickly connect two PC serial ports with the patented Serial270 DB9 cable. This null modem serial cable allows two DTE or DCE devices to communicate with no conflict in data transmission. The 270° DB9 connectors on each end rotate side-to-side in almost a complete circle, allowing you to position the cable to fit your installation. The connectors feature detents, or click-stops, every 90° to ensure signal integrity is maintained. The oversized thumbscrews are slotted for easy connection to your equipment.

Suppliers

Company
Product
Description
Supplier Links
3ft Serial270™ DB9 F/F Null Modem Cable - 2302-52081-003 - Quiktron, Inc.
Albia, IA, USA
3ft Serial270™ DB9 F/F Null Modem Cable
2302-52081-003
3ft Serial270™ DB9 F/F Null Modem Cable 2302-52081-003
Quickly connect two PC serial ports with the patented Serial270 DB9 cable. This null modem serial cable allows two DTE or DCE devices to communicate with no conflict in data transmission. The 270° DB9 connectors on each end rotate side-to-side in almost a complete circle, allowing you to position the cable to fit your installation. The connectors feature detents, or click-stops, every 90° to ensure signal integrity is maintained. The oversized thumbscrews are slotted for easy connection to your equipment.

Quickly connect two PC serial ports with the patented Serial270 DB9 cable. This null modem serial cable allows two DTE or DCE devices to communicate with no conflict in data transmission. The 270° DB9 connectors on each end rotate side-to-side in almost a complete circle, allowing you to position the cable to fit your installation. The connectors feature detents, or click-stops, every 90° to ensure signal integrity is maintained.
The oversized thumbscrews are slotted for easy connection to your equipment.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2302-52081-003
Product Name 3ft Serial270™ DB9 F/F Null Modem Cable
Product Type Serial
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-3M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 60084A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Serial Cables - 2369142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type Serial
Cable Length 3.28 ft (10 dm)
View Details
25+25 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 300mm, single-end, Latches - G125-MC15005L4-0300L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details