Quickly connect two PC serial ports with the patented Serial270 DB9 cable. This null modem serial cable allows two DTE or DCE devices to communicate with no conflict in data transmission. The 270° DB9 connectors on each end rotate side-to-side in almost a complete circle, allowing you to position the cable to fit your installation. The connectors feature detents, or click-stops, every 90° to ensure signal integrity is maintained.
The oversized thumbscrews are slotted for easy connection to your equipment.
| Quiktron, Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 2302-52085-025 |
| Product Name | 25ft Serial270 DB9 F/F Null Modem Cable |
| Product Type | Serial |