Conxall Corporation Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
3.5MM (1/8" MINI) Right Angle (both ends) overmolded cable assembly, 36" length 2 and 3 conductor, 3.5 mm overmolded plug. Available in straight and right angle. Mates with all 3.5...
3.5MM (1/8" MINI) Right Angle (both ends) overmolded cable assembly, 72" length 2 and 3 conductor, 3.5 mm overmolded plug. Available in straight and right angle. Mates with all 3.5...
3.5MM (1/8" MINI) Right Angle (both ends)mono overmolded cable assembly, Custom length - replace XXX with desired length in inches 2 and 3 conductor, 3.5 mm overmolded plug. Available in...
3.5MM (1/8" MINI) Right Angle (both ends)stereo overmolded cable assembly, Custom length - replace XXX with desired length in inches 2 and 3 conductor, 3.5 mm overmolded plug. Available in...
3.5MM (1/8" MINI) right angle mono overmolded one end, stripped and tinned other end. Custom length - replace XXX with desired length in inches 2 and 3 conductor, 3.5 mm...
3.5MM (1/8" MINI) Right Angle one end, straight 3.5MM (1/8" MINI) other end overmolded cable assembly, Custom length - replace XXX with desired length in inches 2 and 3 conductor,...
3.5MM (1/8" MINI) Right Angle overmolded cable assembly, stripped and tinned end, Custom length - replace XXX with desired length in inches 2 and 3 conductor, 3.5 mm overmolded plug.
3.5MM (1/8" MINI) right angle stereo overmolded one end, stripped and tinned other end. Custom length - replace XXX with desired length in inches 2 and 3 conductor, 3.5 mm...
3.5MM (1/8" MINI) stereo mono both ends, overmolded cable assembly, Custom length - replace XXX with desired length in inches 2 and 3 conductor, 3.5 mm overmolded plug. Available in...
3.5MM (1/8" MINI) straight mono both ends, overmolded cable assembly, Custom length - replace XXX with desired length in inches 2 and 3 conductor, 3.5 mm overmolded plug. Available in...
3.5MM (1/8" MINI) straight mono overmolded one end, stripped and tinned other end. Custom length - replace XXX with desired length in inches 2 and 3 conductor, 3.5 mm overmolded...

<< Prev Next >>