Conxall Corporation 3.5mm (1/8" Mini) Overmolded Cable 33HRXXX33X

Description
3.5MM (1/8" MINI) Right Angle (both ends)mono overmolded cable assembly, Custom length - replace XXX with desired length in inches 2 and 3 conductor, 3.5 mm overmolded plug. Available in straight and right angle. Mates with all 3.5 mm jacks.
Description
3.5MM (1/8" MINI) Right Angle (both ends)mono overmolded cable assembly, Custom length - replace XXX with desired length in inches 2 and 3 conductor, 3.5 mm overmolded plug. Available in straight and right angle. Mates with all 3.5 mm jacks.

Suppliers

Company
Product
Description
Supplier Links
3.5mm (1/8
Villa Park, IL, USA
3.5mm (1/8" Mini) Overmolded Cable
33HRXXX33X
3.5mm (1/8" Mini) Overmolded Cable 33HRXXX33X
3.5MM (1/8" MINI) Right Angle (both ends)mono overmolded cable assembly, Custom length - replace XXX with desired length in inches 2 and 3 conductor, 3.5 mm overmolded plug. Available in straight and right angle. Mates with all 3.5 mm jacks.

3.5MM (1/8" MINI) Right Angle (both ends)mono overmolded cable assembly, Custom length - replace XXX with desired length in inches
2 and 3 conductor, 3.5 mm overmolded plug. Available in straight and right angle. Mates with all 3.5 mm jacks.

Supplier's Site

Technical Specifications

  Conxall Corporation
Product Category Cable Assemblies
Product Number 33HRXXX33X
Product Name 3.5mm (1/8" Mini) Overmolded Cable
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - AHT-K8P-M12-S-G-5M-WH-5-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
View Details
RF Cable Assemblies - 1064542-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
5 suppliers
Stability Cables - SP-35SMA-MM-12 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Encoder cable - NEBM-M12G8-E-25-N-S1G15 - Festo Corporation
Specs
Cable Length 82.02 ft (250 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details