Conxall Corporation 3.5mm (1/8" Mini) Overmolded Cable 32HRXXX32X

Description
3.5MM (1/8" MINI) straight mono both ends, overmolded cable assembly, Custom length - replace XXX with desired length in inches 2 and 3 conductor, 3.5 mm overmolded plug. Available in straight and right angle. Mates with all 3.5 mm jacks.
Description
3.5MM (1/8" MINI) straight mono both ends, overmolded cable assembly, Custom length - replace XXX with desired length in inches 2 and 3 conductor, 3.5 mm overmolded plug. Available in straight and right angle. Mates with all 3.5 mm jacks.

Suppliers

Company
Product
Description
Supplier Links
3.5mm (1/8
Villa Park, IL, USA
3.5mm (1/8" Mini) Overmolded Cable
32HRXXX32X
3.5mm (1/8" Mini) Overmolded Cable 32HRXXX32X
3.5MM (1/8" MINI) straight mono both ends, overmolded cable assembly, Custom length - replace XXX with desired length in inches 2 and 3 conductor, 3.5 mm overmolded plug. Available in straight and right angle. Mates with all 3.5 mm jacks.

3.5MM (1/8" MINI) straight mono both ends, overmolded cable assembly, Custom length - replace XXX with desired length in inches
2 and 3 conductor, 3.5 mm overmolded plug. Available in straight and right angle. Mates with all 3.5 mm jacks.

Supplier's Site

Technical Specifications

  Conxall Corporation
Product Category Cable Assemblies
Product Number 32HRXXX32X
Product Name 3.5mm (1/8" Mini) Overmolded Cable
Unlock Full Specs
to access all available technical data

Similar Products

Usb Prog Cable, Psci Control System Schmersal - 47AK2336 - Newark, An Avnet Company
Specs
Application Instrumentation and Control
Product Type USB
View Details
Twisted Pair Cable - 060616-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SW-185-FMR-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Connecting cable - NEBU-LE5-K-1-M12G5 - Festo Corporation
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Open end
Standards / Certifications EN 61076-2-101
View Details