Switchcraft, Inc. 3.5mm (1/8" Mini) Overmolded Cable 36HR03636X

Description
3.5MM (1/8" MINI) Right Angle (both ends) overmolded cable assembly, 36" length 2 and 3 conductor, 3.5 mm overmolded plug. Available in straight and right angle. Mates with all 3.5 mm jacks.
Request a Quote Datasheet
Description
3.5MM (1/8" MINI) Right Angle (both ends) overmolded cable assembly, 36" length 2 and 3 conductor, 3.5 mm overmolded plug. Available in straight and right angle. Mates with all 3.5 mm jacks.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5mm (1/8
Villa Park, IL, USA
3.5mm (1/8" Mini) Overmolded Cable
36HR03636X
3.5mm (1/8" Mini) Overmolded Cable 36HR03636X
3.5MM (1/8" MINI) Right Angle (both ends) overmolded cable assembly, 36" length 2 and 3 conductor, 3.5 mm overmolded plug. Available in straight and right angle. Mates with all 3.5 mm jacks.

3.5MM (1/8" MINI) Right Angle (both ends) overmolded cable assembly, 36" length
2 and 3 conductor, 3.5 mm overmolded plug. Available in straight and right angle. Mates with all 3.5 mm jacks.

Supplier's Site
Barrel Audio Cables - SC1578-ND - DigiKey
Thief River Falls, MN, United States
Barrel Audio Cables
SC1578-ND
Barrel Audio Cables SC1578-ND
"Cable Stereo (3 Conductor, TRS) Phone Plug, 3.5mm (1/8""), Right Angle To Phone Plug, 3.5mm (1/8""), Right Angle 3.0' (91.44cm)"

"Cable Stereo (3 Conductor, TRS) Phone Plug, 3.5mm (1/8""), Right Angle To Phone Plug, 3.5mm (1/8""), Right Angle 3.0' (91.44cm)"

Buy Now Datasheet
Audio Cable, 3.5Mm Stereo Plug, Black; Connector Type A Switchcraft/conxall - 03M4298 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, 3.5Mm Stereo Plug, Black; Connector Type A Switchcraft/conxall
03M4298
Audio Cable, 3.5Mm Stereo Plug, Black; Connector Type A Switchcraft/conxall 03M4298
AUDIO CABLE, 3.5MM STEREO PLUG, BLACK; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: No

AUDIO CABLE, 3.5MM STEREO PLUG, BLACK; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Conxall Corporation DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 36HR03636X SC1578-ND 03M4298
Product Name 3.5mm (1/8" Mini) Overmolded Cable Barrel Audio Cables Audio Cable, 3.5Mm Stereo Plug, Black; Connector Type A Switchcraft/conxall
Application Audio Audio
Unlock Full Specs
to access all available technical data

Similar Products

mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-3033/501-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details