Conxall Corporation 3.5mm (1/8" Mini) Overmolded Cable 35HRXXX35X

Description
3.5MM (1/8" MINI) stereo mono both ends, overmolded cable assembly, Custom length - replace XXX with desired length in inches 2 and 3 conductor, 3.5 mm overmolded plug. Available in straight and right angle. Mates with all 3.5 mm jacks.
Description
3.5MM (1/8" MINI) stereo mono both ends, overmolded cable assembly, Custom length - replace XXX with desired length in inches 2 and 3 conductor, 3.5 mm overmolded plug. Available in straight and right angle. Mates with all 3.5 mm jacks.

Suppliers

Company
Product
Description
Supplier Links
3.5mm (1/8
Villa Park, IL, USA
3.5mm (1/8" Mini) Overmolded Cable
35HRXXX35X
3.5mm (1/8" Mini) Overmolded Cable 35HRXXX35X
3.5MM (1/8" MINI) stereo mono both ends, overmolded cable assembly, Custom length - replace XXX with desired length in inches 2 and 3 conductor, 3.5 mm overmolded plug. Available in straight and right angle. Mates with all 3.5 mm jacks.

3.5MM (1/8" MINI) stereo mono both ends, overmolded cable assembly, Custom length - replace XXX with desired length in inches
2 and 3 conductor, 3.5 mm overmolded plug. Available in straight and right angle. Mates with all 3.5 mm jacks.

Supplier's Site

Technical Specifications

  Conxall Corporation
Product Category Cable Assemblies
Product Number 35HRXXX35X
Product Name 3.5mm (1/8" Mini) Overmolded Cable
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to Alligator Clips - 1029 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details