Conxall Corporation Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| Audio Snake, 8 channel, TRS female to XLR male, 5 feet long 8 channel audio snakes designed for analog or AES/EBU digital audio. | |
| Audio Snake, 8 channel, TRS male to TRS male, 10 feet long 8 channel audio snakes designed for analog or AES/EBU digital audio. | |
| Audio Snake, 8 channel, TRS male to TRS male, 5 feet long 8 channel audio snakes designed for analog or AES/EBU digital audio. | |
| Audio Snake, 8 channel, TRS male to XLR male, 10 feet long 8 channel audio snakes designed for analog or AES/EBU digital audio. | |
| Audio Snake, 8 channel, TS male to TS male, 10 feet long 8 channel audio snakes designed for analog or AES/EBU digital audio. | |
| Audio Snake, 8 channel, TS male to TS male, 5 feet long 8 channel audio snakes designed for analog or AES/EBU digital audio. | |
| Miniature TT Molded Patch Cord, 2-conductor, 0.5 ft. (0.152 m) Single-conductor shielded cable with 2-conductor phone plug molded at each end. Shield is grounded to sleeve of each plug; wiring... | |
| Miniature TT Molded Patch Cord, 2-conductor, 1.0 ft. (0.305 m) Single-conductor shielded cable with 2-conductor phone plug molded at each end. Shield is grounded to sleeve of each plug; wiring... | |
| Miniature TT Molded Patch Cord, 2-conductor, 1.5 ft. (0.457 m) Single-conductor shielded cable with 2-conductor phone plug molded at each end. Shield is grounded to sleeve of each plug; wiring... | |
| Miniature TT Molded Patch Cord, 2-conductor, 2.0 ft. (0.610 m) Single-conductor shielded cable with 2-conductor phone plug molded at each end. Shield is grounded to sleeve of each plug; wiring... | |
| Miniature TT Molded Patch Cord, 2-conductor, 2.5 ft. (0.762 m) Single-conductor shielded cable with 2-conductor phone plug molded at each end. Shield is grounded to sleeve of each plug; wiring... | |
| Miniature TT Molded Patch Cord, 2-conductor, 3.0 ft. (0.914 m) Single-conductor shielded cable with 2-conductor phone plug molded at each end. Shield is grounded to sleeve of each plug; wiring... | |
| Miniature TT Molded Patch Cord, 2-conductor, 4.0 ft. (1.219 m) Single-conductor shielded cable with 2-conductor phone plug molded at each end. Shield is grounded to sleeve of each plug; wiring... | |
| Miniature TT Molded Patch Cord, 2-conductor, 5.0 ft. (1.524 m) Single-conductor shielded cable with 2-conductor phone plug molded at each end. Shield is grounded to sleeve of each plug; wiring... | |
| Miniature TT Molded Patch Cord, 2-conductor, 6.0 ft. (1.829 m) Single-conductor shielded cable with 2-conductor phone plug molded at each end. Shield is grounded to sleeve of each plug; wiring... | |
| Miniature TT Molded Patch Cord, 2-conductor, 7.0 ft. (2.134 m) Single-conductor shielded cable with 2-conductor phone plug molded at each end. Shield is grounded to sleeve of each plug; wiring... | |
| Miniature TT Molded Patch Cord, 3-conductor, 0.5 ft. (0.152 m) 2 | |
| Miniature TT Molded Patch Cord, 3-conductor, 1.0 ft. (0.305 m) 2 | |
| Miniature TT Molded Patch Cord, 3-conductor, 1.5 ft. (0.457 m) 2 | |
| Miniature TT Molded Patch Cord, 3-conductor, 2.0 ft. (0.610 m) 2 | |
| Miniature TT Molded Patch Cord, 3-conductor, 2.5 ft. (0.762 m) 2 | |
| Miniature TT Molded Patch Cord, 3-conductor, 3.0 ft. (0.914 m) 2 | |
| Miniature TT Molded Patch Cord, 3-conductor, 4.0 ft. (0.1.219 m) 2 | |
| Miniature TT Molded Patch Cord, 3-conductor, 5.0 ft. (1.524 m) 2 | |
| Miniature TT Molded Patch Cord, 3-conductor, 6.0 ft. (1.829 m) 2 | |
| MINIATURE TT MOLDED PATCH CORD 4-conductor shielded cable with a pair of 3-conductor phone plug fingers molded to each end. Circuits are wired tip-to-tip and ring-to-ring. Sleeve circuits are common... | |
| Miniature TT Twin Molded Patch Cord, 3-conductor, 0.5 ft. (0.152 m) 4-conductor shielded cable with a pair of 3-conductor phone plug fingers molded to each end. Circuits are wired tip-to-tip... | |
| Miniature TT Twin Molded Patch Cord, 3-conductor, 1.0 ft. (0.305 m) 4-conductor shielded cable with a pair of 3-conductor phone plug fingers molded to each end. Circuits are wired tip-to-tip... | |
| Miniature TT Twin Molded Patch Cord, 3-conductor, 1.5 ft. (0.457 m) 4-conductor shielded cable with a pair of 3-conductor phone plug fingers molded to each end. Circuits are wired tip-to-tip... | |
| Miniature TT Twin Molded Patch Cord, 3-conductor, 2.0 ft. (0.610 m) 4-conductor shielded cable with a pair of 3-conductor phone plug fingers molded to each end. Circuits are wired tip-to-tip... | |
| Miniature TT Twin Molded Patch Cord, 3-conductor, 2.5 ft. (0.762 m) 4-conductor shielded cable with a pair of 3-conductor phone plug fingers molded to each end. Circuits are wired tip-to-tip... | |
| Miniature TT Twin Molded Patch Cord, 3-conductor, 3.0 ft. (0.914 m) 4-conductor shielded cable with a pair of 3-conductor phone plug fingers molded to each end. Circuits are wired tip-to-tip... | |
| Miniature TT Twin Molded Patch Cord, 3-conductor, 4.0 ft. (1.219 m) 4-conductor shielded cable with a pair of 3-conductor phone plug fingers molded to each end. Circuits are wired tip-to-tip... | |
| Miniature TT Twin Molded Patch Cord, 3-conductor, 5.0 ft. (1.524 m) 4-conductor shielded cable with a pair of 3-conductor phone plug fingers molded to each end. Circuits are wired tip-to-tip... | |
| Miniature TT Twin Molded Patch Cord, 3-conductor, 6.0 ft. (1.829 m) 4-conductor shielded cable with a pair of 3-conductor phone plug fingers molded to each end. Circuits are wired tip-to-tip... |
| << Prev | Next >> |