Durex Industries Datasheets for Industrial Heaters
This is a general search form for all types of industrial heaters, devices which are available in a variety of sizes, shapes, and heating configurations.
Industrial Heaters: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Durex Industries offers a line of ceramic long wave infrared heaters, in wattages up to 1500W and all popular international voltages. The high emissivity of these heaters ensures optimum radiant... | |
| Screw plug immersion heaters utilize an NPT screw plug for direct immersion into liquids, oils, or other heat transfer mediums. These heaters utilize a rugged tubular heating element with sheath... | |
| The standard cast-in pedestal heater manufactured by Durex for semicondcutor processing is designed to provide a quick solution for wafer processing applications. These cast-in heaters are designed specifically for 200mm... |
| << Prev |