Conax Technologies HAST Feedthrough Nickel Plated Copper Wire, Low Current, High Density

Description
This style feedthrough features 24 AWG, PTFE insulated wires. The wires may be supplied in J, T, K, or E thermocouple calibrations to allow for temperature validation in the X, Y, Z coordinates of the chamber. Within a given Conax High Density Feedthrough tube, the wires may be mixed or matched between nickel plated copper signal wires and thermocouple wires. Multiple Conax High Density tubes may be grouped together in a common fitting to minimize penetrations though your chamber wall. Conax High Density tubes come in 12, 24, 40 and 60 wire densities. Options include having thermocouple sets come with junctions pre-made, thermocouple wires twisted into pairs, having thermocouple connectors pre-installed on the wires, etc. Connection to your chamber can be via standard NPT threaded connection or via flange or straight thread with O-ring seal as shown.
Request a Quote
Description
This style feedthrough features 24 AWG, PTFE insulated wires. The wires may be supplied in J, T, K, or E thermocouple calibrations to allow for temperature validation in the X, Y, Z coordinates of the chamber. Within a given Conax High Density Feedthrough tube, the wires may be mixed or matched between nickel plated copper signal wires and thermocouple wires. Multiple Conax High Density tubes may be grouped together in a common fitting to minimize penetrations though your chamber wall. Conax High Density tubes come in 12, 24, 40 and 60 wire densities. Options include having thermocouple sets come with junctions pre-made, thermocouple wires twisted into pairs, having thermocouple connectors pre-installed on the wires, etc. Connection to your chamber can be via standard NPT threaded connection or via flange or straight thread with O-ring seal as shown.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HAST Feedthrough Nickel Plated Copper Wire, Low Current, High Density -  - Conax Technologies
Buffalo, NY, United States
HAST Feedthrough Nickel Plated Copper Wire, Low Current, High Density
HAST Feedthrough Nickel Plated Copper Wire, Low Current, High Density
This style feedthrough features 24 AWG, PTFE insulated wires. The wires may be supplied in J, T, K, or E thermocouple calibrations to allow for temperature validation in the X, Y, Z coordinates of the chamber. Within a given Conax High Density Feedthrough tube, the wires may be mixed or matched between nickel plated copper signal wires and thermocouple wires. Multiple Conax High Density tubes may be grouped together in a common fitting to minimize penetrations though your chamber wall. Conax High Density tubes come in 12, 24, 40 and 60 wire densities. Options include having thermocouple sets come with junctions pre-made, thermocouple wires twisted into pairs, having thermocouple connectors pre-installed on the wires, etc. Connection to your chamber can be via standard NPT threaded connection or via flange or straight thread with O-ring seal as shown.

This style feedthrough features 24 AWG, PTFE insulated wires. The wires may be supplied in J, T, K, or E thermocouple calibrations to allow for temperature validation in the X, Y, Z coordinates of the chamber.

Within a given Conax High Density Feedthrough tube, the wires may be mixed or matched between nickel plated copper signal wires and thermocouple wires. Multiple Conax High Density tubes may be grouped together in a common fitting to minimize penetrations though your chamber wall. Conax High Density tubes come in 12, 24, 40 and 60 wire densities. Options include having thermocouple sets come with junctions pre-made, thermocouple wires twisted into pairs, having thermocouple connectors pre-installed on the wires, etc.

Connection to your chamber can be via standard NPT threaded connection or via flange or straight thread with O-ring seal as shown.

Supplier's Site

Technical Specifications

  Conax Technologies
Product Category Electrical Feedthroughs
Product Name HAST Feedthrough Nickel Plated Copper Wire, Low Current, High Density
Feedthrough Mount Flange; Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Brass Feedthrough for the Automotive Industry -  - Conax Technologies
Specs
Mounting Diameter 0.2500 inch (6.35 mm)
View Details
High Density Feedthrough Assembly - HD - Conax Technologies
Specs
Electrical Feedthrough Type Electrode
Feedthrough Mount Nut
Voltage 100 volts
View Details
High Density Feedthrough Assembly - HD - Conax Technologies
Specs
Electrical Feedthrough Type Electrode
Feedthrough Mount Nut
Voltage 100 volts
View Details
High Temperature Instrumentation Wire Compression Seal Feedthrough - TGM - Conax Technologies
Specs
Electrical Feedthrough Type Thermocouple
Feedthrough Mount Threaded
Temperature Range 760 C (1400 F)
View Details