At the opposite end of the product spectrum, Conax Technologies also produces affordable, high integrity sealing solutions where high pressure, temperature or vacuum is not required. A good example of this type of solution is the brass feedthrough that was developed for the automotive industry. This feedthrough was designed for use as a wire seal on aftermarket air suspension products for performance automotive use. The unit normally operates at 40 to 60 PSI to a maximum pressure of 100 PSI but is also capable of accepting transient spikes to a maximum of 150PSI.Ambient temperature operating parameters are from -20°C to 80°C.The unit will accept up to four 18 AWG wires and has a .25"NPT male process connection. In addition to the automotive industry, other industries such as aerospace, transportation and industrial machinery will find these types of sealing solutions very useful.
| Conax Technologies | |
|---|---|
| Product Category | Electrical Feedthroughs |
| Product Name | Brass Feedthrough for the Automotive Industry |
| Mounting Diameter | 0.2500 inch (6.35 mm) |