Hobart Brothers, an ITW Company Datasheets for Filler Alloys and Consumables

Filler metal alloys and consumables used in welding, brazing or soldering include items in rod sheet, wire spool, coated stick, weld stud, powder, preform or paste forms.
Filler Alloys and Consumables: Learn more

Page: 1 2 3
Product Name Notes
Brand COREX® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description Higher than usual deposition efficiencies can be achieved with this wire. It also has a low diffusible hydrogen content...
Brand COREX® Category Gas-Shielded Wires, Low Alloy, Flat and Horizontal Description Offers excellent properties on many higher strength steels. Applications Single and multiple pass applications with 100% CO2 shielding gas...
Brand HOBART® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description This wire has a basic slag system and is designed for use where deposit quality and properties are of...
Brand HOBART® Category Submerged Arc Flux Description Agglomerated active type flux primarily used for single and double pass fillet welds. Excellent resistance to rust, mill scale excellent wetting of fillet...
Brand HOBART® Category Submerged Arc Flux Description Basic agglomerated type flux producing weld deposits with good mechanical properties at low temperatures. Applications Submerged arc welding applications. Industries Shipbuilding, Railcar, General...
Brand McKAY® Category Build-Up & Overlay Gas-Shielded Wires Description A premium work hardening chromium-manganese austenitic stainless steel alloy. Can be used for the build-up and joining of manganese, as well...
Brand McKAY® Category Build-Up & Overlay Gas-Shielded Wires Description Deposits a premium martensitic alloy of hard, tough H-12 tool steel composition. Excellent resistance to adhesive (metal-to-metal) wear. Proper preheat is...
Brand McKAY® Category Build-Up Electrodes Description Chrome-Mang is a premium work hardening chromium-manganese austenitic stainless steel alloy. Can be used for the build-up and joining of manganese, as well as...
Brand McKAY® Category Build-Up Flux-Cored Open-Arc Wires Description This is a low alloy steel deposit. Designed for build up on mild and low alloy steels only. Has good compressive strength...
Brand McKAY® Category Build-Up Flux-Cored Open-Arc Wires Description This is a work hardening austenitic manganese steel alloy. Designed for the build-up and joining of austenitic manganese steels only. Provides wear...
Brand McKAY® Category Build-Up Flux-Cored Open-Arc Wires Description Tube-Alloy AP-O is a premium work hardening chromium-manganese austenitic stainless steel alloy. Can be used for the build-up and joining of manganese,...
Brand McKAY® Category Build-Up Submerged Arc Metal-Cored Wires Description This is a low alloy steel deposit. Designed for build up on mild and low alloy steels only. Has good compressive...
Brand McKAY® Category Heat and Corrosion Electrodes Description Deposits a high carbon austenitic stainless steel alloy. High impact resistance and high temperature wear resistance. Often used for the final two...
Brand McKAY® Category Maintenance Electrodes Description A special stainless alloy electrode balanced for maximum strength and crack resistance. Recommended for joining dissimilar steels, and hard-to-weld steels. Can be used for...
Brand McKAY® Category Overlay Electrodes Description Deposits a high chromium carbide alloy steel. Can be used to overlay surfaces subjected to high abrasion coupled with some impact. Maintains its wear...
Brand McKAY® Category Overlay Electrodes Description Leaves and extra high chromium carbide alloy steel intended for overlay on surfaces subjected to extremely severe abrasion. It maintains its hot hardness to...
Brand McKAY® Category Overlay Flux-Cored Gas-Shielded Wires Description Leaves an extra high chromium carbide alloy steel intended for overlay on surfaces subjected to extremely severe abrasion. Applications 3 layers maximum,...
Brand McKAY® Category Overlay Flux-Cored Gas-Shielded Wires Description Used for surfacing mild and low alloy components subject to moderate abrasive wear and medium to high impact. Applications Single to 8...
Brand McKAY® Category Overlay Flux-Cored Open-Arc Wires Description A combination of large chromium carbides and small fine columbium and alloy carbides in an austenitic eutectic matrix. Designed to resist severe...
Brand McKAY® Category Overlay Flux-Cored Open-Arc Wires Description A premium high chromium-columbium carbide surfacing alloy. Can be used on components subjected to extremely high and low stress abrasive wear and...
Brand McKAY® Category Overlay Flux-Cored Open-Arc Wires Description A work hardening austenitic manganese steel alloy. The high carbon and manganese content allows for a fully austenitic first layer on carbon...
Brand McKAY® Category Overlay Flux-Cored Open-Arc Wires Description Deposits a chromium-carbide surfacing alloy. Used on components subject to severe abrasive wear and heavy impact. Applications 3 layers maximum, DCEP Industries...
Brand McKAY® Category Overlay Flux-Cored Open-Arc Wires Description Deposits a premium martensitic alloy of hard, tough H-12 tool steel composition. Excellent resistance to adhesive (metal-to-metal) wear. Proper preheat is required...
Brand McKAY® Category Overlay Flux-Cored Open-Arc Wires Description Deposits a premium martensitic alloy steel, Excellent resistance to metal-to-metal wear and impact makes it a versatile overlay alloy. Applications 3 layers...
Brand McKAY® Category Overlay Flux-Cored Open-Arc Wires Description Leaves and extra high chromium carbide alloy steel intended for overlay on surfaces subjected to extremely severe abrasion. It maintains its hot...
Brand McKAY® Category Overlay Flux-Cored Open-Arc Wires Description Self-shielded, flux-cored wire that leaves an premium martensitic H-12 tool steel deposit. Excellent metal-to-metal wear resistance. Maintains hardness up to 1000C. Applications...
Brand McKAY® Category Overlay Flux-Cored Open-Arc Wires Description The deposit is a medium alloy carbide steel. Designed primarily for the automatic rebuilding of dredge pump shells Applications Single to five...
Brand McKAY® Category Overlay Flux-Cored Open-Arc Wires Description This martensitic alloy steel deposit contains a high volume fraction of titanium carbides. It is good for resisting high stress abrasive wear.
Brand McKAY® Category Overlay Submerged Arc Metal-Cored Wires Description A modified 420 stainless steel composition. Good resistance to cracking and corrosion encountered by steel mill rolls Applications Single or multiple...
Brand McKAY® Category Overlay Submerged Arc Metal-Cored Wires Description A modified stainless steel composition. Provides good metal-to-metal wear, corrosion, and the ultimate resistance to thermal fatigue fire cracking frequently encountered...
Brand McKAY® Category Overlay Submerged Arc Metal-Cored Wires Description A premium martensitic stainless alloy offering good resistance to metal-to-metal wear, corrosion and thermal fatigue. Applications Single or multiple pass, DCEP...
Brand McKAY® Category Overlay Submerged Arc Metal-Cored Wires Description Deposits a premium martensitic alloy of hard, tough H-12 tool steel composition. Excellent resistance to adhesive (metal-to-metal) wear. Proper preheat is...
Brand McKAY® Category Overlay Submerged Arc Metal-Cored Wires Description Deposits a premium martensitic alloy steel, Excellent resistance to metal-to-metal wear and impact makes it a versatile overlay alloy. Applications 3...
Brand McKAY® Category Overlay Submerged Arc Metal-Cored Wires Description Low alloy medium hardness martensitic deposit. Used where maximum abrasion resistance and machinable deposit are required. Applications 4 layers maximum, DCEP...
Brand McKAY® Category Overlay Submerged Arc Metal-Cored Wires Description Modified stainless steel composition. Good resistance to metal-to-metal wear, corrosion and thermal fatigue fire cracking. Applications Single to 8 layers maximum,...
Brand McKAY® Category Overlay Submerged Arc Metal-Cored Wires Description Offers higher hardness than standard 420 stainless steels resulting in longer life where thermal fatigue is not the prime consideration. Applications...
Brand McKAY® Category Overlay Submerged Arc Metal-Cored Wires Description Premium chromium-molybdenum steel composition. Used for the build up or overlay for steel mill roll applications. Applications Single and multiple pass,...
Brand McKAY® Category Overlay Submerged Arc Metal-Cored Wires Description Premium modified high carbon martensitic stainless steel with higher hardness than 420. Used for applications where higher impact toughness is required...
Brand McKAY® Category Overlay Submerged Arc Metal-Cored Wires Description Sound, tough, build up alloy for steel mill con-cast rolls. Applications Single and multiple pass, DCEP Industries Continuous Caster Rolls, Table...
Brand McKAY® Category Overlay Submerged Arc Metal-Cored Wires Description Used for steel mill roll build up Applications Single and multiple pass, DCEP Industries Continuous Caster Rolls, Table Rolls AWS No...
Brand McKAY® Category Special Alloy Flux Description Submerged arc flux designed for use with solid and tubular 400 series stainless wires. Excellent recovery of alloying elements such as Cr, Ni,...
Brand McKAY® Category Special Alloy Maintenance Wire Description A special stainless alloy balanced for maximum strength and crack resistance. Recommended for joining dissimilar-similar steels, and hard to weld metals. Applications...
Brand McKAY® Category Stainless Flux-Cored, Gas-Shielded Wires, All Position Description A low carbon martensitic stainless steel that can be used for joining Type CA-6NM and 420 stainless steels. Provides better...
Brand McKAY® Category Stainless Flux-Cored, Gas-Shielded Wires, All Position Description An austenitic stainless steel deposit with low carbon used for joining Types 316, 316L, CF-8M, and CF-3M. Applications Single and...
Brand McKAY® Category Stainless Flux-Cored, Gas-Shielded Wires, All Position Description Can be used for joining common austenitic stainless steels, overlaying carbon steel and low alloy steels, as well as joining...
Brand McKAY® Category Stainless Flux-Cored, Gas-Shielded Wires, All Position Description For the joining of common austenitic stainless steels such as types 304, 304L, 321, CF-8, and CF-3. Provides good resistance...
Brand McKAY® Category Stainless Flux-Cored, Open-Arc Wires, Flat and Horizontal Description Can be used for joining common austenitic stainless steels, overlaying carbon steel and low alloy steels, as well as...
Brand McKAY® Category Stainless Flux-Cored, Open-Arc Wires, Flat and Horizontal Description For the joining of common austenitic stainless steels such as types 304, 304L, 321, CF-8, and CF-3. Provides good...
Brand McKAY® Category Stainless Metal-Cored, Gas-Shielded Wires, Flat and Horizontal Description An austenitic stainless steel deposit with low carbon used for joining Types 316, and 316L. Applications Single and multiple...
Brand McKAY® Category Stainless Metal-Cored, Gas-Shielded Wires, Flat and Horizontal Description Can be used for joining common austenitic stainless steels, overlaying carbon steel and low alloy steels, as well as...
Brand McKAY® Category Stainless Metal-Cored, Gas-Shielded Wires, Flat and Horizontal Description For the joining of common austenitic stainless steels such as types 304, 304L, and 321. Provides good resistance to...
Brand McKAY® Category Stainless Steel Electrodes Description A high alloy core wire that is low in carbon to reduce susceptibility to sensitization during high temperature service. Ideal for the out-of-position...
Brand McKAY® Category Stainless Steel Electrodes Description Designed for joining 316 type austenitic steels of low or medium carbon content. Great for applications where the majority of your work is...
Brand McKAY® Category Stainless Steel Electrodes Description Great for applications where the majority of work is out-of-position. Offers outstanding performance for welding 18 Cr-8 Ni steels. It utilizes a fully...
Brand TRI-MARK® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description This wire has a basic slag system and is designed for use where deposit quality and properties are of...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy, All Position Description Same as TM-81A1, with the exception that this wire is an all position wire. Applications Single and multiple pass applications...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy, All Position Description This wire is designed for welding of 5% chrome -.5% moly steels which are used in high temperature and high...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy, All Position Description TM-811W is designed to color match on weathering steels such as ASTM A242, A588, and A709 grade 50W steels. Applications...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy, Flat and Horizontal Description Excellent for high tensile strength and low temperature impact properties that are needed. The basic slag formulation also ensure...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy, Flat and Horizontal Description For the welding of quenched and tempered low alloy grades of steels. Excellent impact values at low temperatures along...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy, Flat and Horizontal Description Same applications as TM-111K3, except this wire has a basic slag system designed to give low diffusible hydrogen in...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy, Flat and Horizontal Description This product can be used for the repair of manganese-moly castings, or components that must undergo post weld heat...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy, Flat and Horizontal Description This wire is used in the welding of 2 1/4% Cr and 1% Mo steels such as are found...
Brand TRI-MARK® Category Submerged Arc Low Alloy Wire Description A low composite metal-cored electrode for submerged arc welding of similar applications as the solid wire classification EF3. This wire provides...
Brand TRI-MARK® Category Submerged Arc Low Alloy Wire Description A metal cored electrode for submerged arc welding where 80,000 PSI tensile strength and low temperature toughness are required in the...
Brand TRI-MARK® Category Submerged Arc Low Alloy Wire Description Designed to deposit 1-1/4% chromium, 1/2% molybdenum weld metal when used with appropriate submerged arc welding fluxes. This weld deposit can...

<< Prev