Hobart Brothers, an ITW Company Datasheets for Filler Alloys and Consumables

Filler metal alloys and consumables used in welding, brazing or soldering include items in rod sheet, wire spool, coated stick, weld stud, powder, preform or paste forms.
Filler Alloys and Consumables: Learn more

Page: 1 2 3
Product Name Notes
Brand COREX® Category Gas-Shielded Wires, Carbon Steel, All Position Description Can be used on carbon steels and some higher strength steels where the properties of a E71T-1 are sufficient. All...
Brand COREX® Category Gas-Shielded Wires, Carbon Steel, All Position Description For the welding of carbon steels where impact toughness and specific tensile ranges are necessary. Low spatter and low fume...
Brand COREX® Category Gas-Shielded Wires, Carbon Steel, All Position Description Same as VERTI-COR 72, with the exception that this wire is designed for Argon/CO2 mixed gas Applications Single or Multiple...
Brand COREX® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description Has fewer silicon islands than other metal cored wires. Will save time and money as clean up is minimal...
Brand COREX® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description With fume generation rates comparable to solid wire, the METAL-COR 6L gives the higher deposition rates of a metal...
Brand COREX® Category Gas-Shielded Wires, Low Alloy, All Position Description Combines tensile strength with excellent impact values at low temperatures. Applications Single and multiple pass applications with 100% CO2 shielding...
Brand COREX® Category Gas-Shielded Wires, Low Alloy, All Position Description Used in most applications where low temperature notch toughness is requires. Can be used on weathering types of steel where...
Brand COREX® Category Gas-Shielded Wires, Low Alloy, All Position Description VERTI-COR 81Ni2 is especially suited for those fine grained steels where low temperature CVN toughness is needed. Ideal for welding...
Brand HOBART® Category Gas-Shielded Wires, Carbon Steel, All Position Description Formulated to allow excellent impact values at lower temperatures. All position wire with low hydrogen levels. Applications Single and multiple...
Brand HOBART® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description Edge is a metal-cored wire with fewer silicon islands than other metal-cored wires. On clean material, weld bead toe...
Brand HOBART® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description This is a premium gas shielded wire designed to have extra low smoke emission levels. ULTIMET 716 provides high...
Brand HOBART® Category Gas-Shielded Wires, Low Alloy, All Position Description All position gas shielding flux-cored wire designed for welding of high strength steels such as A514, A710, EQ56, and similar...
Brand HOBART® Category Gas-Shielded Wires, Low Alloy, All Position Description All position gas shielding flux-cored wire designed for welding of offshore jack up rigs and high strength steels such as...
Brand HOBART® Category Gas-Shielded Wires, Low Alloy, All Position Description All position wire designed for 100% CO2 gas. For mild and low alloy steel applications. Applications Single and multiple pass...
Brand HOBART® Category Gas-Shielded Wires, Low Alloy, All Position Description FabCO 803 is especially suited for those fine grained steels where low temperature CVN toughness is needed. Ideal for welding...
Brand HOBART® Category Gas-Shielded Wires, Low Alloy, All Position Description This wire deposits a chemistry similar to that found in 1 1/4 Cr and 1/2 Mo steels. It is used...
Brand HOBART® Category Gas-Shielded Wires, Low Alloy, All Position Description This wire is used in the welding of 2 1/4% Cr and 1% Mo steels such as are found in...
Brand HOBART® Category Gas-Shielded Wires, Low Alloy, All Position Description This wire minimizes the crack sensitivity in quench and tempered low alloy steels such as ASTM A514. Excellent impact properties...
Brand HOBART® Category Gas-Shielded Wires, Low Alloy, All Position Description This wire minimizes the crack sensitivity in quench and tempered low alloy steels such as ASTM A514. Applications Single and...
Brand HOBART® Category Gas-Shielded Wires, Low Alloy Description A 110,000 psi tensile, high performance metal cored wire for use with high strength, low alloy steels such as ASTM 514, HY-100...
Brand HOBART® Category Mild and Low Alloy, Copper-Coating Description A copper-coated, mild steel solid welding wire that is formulated with a high deoxidizer content to provide excellent welding performance with...
Brand HOBART® Category Mild and Low Alloy, Copper-Coating Description A high-strength, copper-coated, mild steel solid wire that provides X-ray quality welds when used on carbon and low alloy steels. Produces...
Brand HOBART® Category Mild and Low Alloy, Copper-Coating Description A mild steel, copper-coated solid wire formulated with silicon and manganese deoxidizers to provide high quality welds with virtually no porosity...
Brand HOBART® Category Mild and Low Alloy, Copper-Coating Description Higher deoxidizers allow this product to be used in applications that may have light rust or mill scale. Applications Single or...
Brand HOBART® Category Mild and Low Alloy, Copper-Coating Description Solid wire great for general fabrications operations using CO2 or Argon rich shielding gases Applications Single or multiple pass 75 Argon/25...
Brand HOBART® Category Mild and Low Alloy, Copperless Description A premium copperless solid wire with a wire chemistry that includes the addition of 1/2% molybdenum to provide increase strength for...
Brand HOBART® Category Mild and Low Alloy, Copperless Description A premium copperless, mild steel solid wire, formulated to provide high quality welds and trouble-free performance in heavy duty, high-speed, spray-transfer...
Brand HOBART® Category Mild and Low Alloy, Copperless Description A premium copperless, mild steel solid wire, with silicon and manganese levels suitable for general purpose welding over clean to light...
Brand McKAY® Category Build-Up Electrodes Description A heat treatable alloy steel suited for the build-up of carbon and low alloy steels only. High compressive strength makes it an excellent base...
Brand McKAY® Category Build-Up Electrodes Description This is a work hardening austenitic Manganese steel alloy. Designed for the build-up and joining of austenitic Manganese steels only. Provides wear resistance under...
Brand McKAY® Category Cast Iron Electrodes Description Cast-Alloy 60 can offer stronger and more ductile deposits over a straight nickel electrode. It will also have better crack resistance, and a...
Brand McKAY® Category Cast Iron Electrodes Description Straight Nickel electrode excels in low stress applications on light and medium weight castings where maximum machinability is desired. Applications Single or multiple...
Brand McKAY® Category Low Hydrogen Electrodes Description High Impact values at low temperature, low moisture absorption, and very low diffusible hydrogen levels are characteristic with this electrode. Applications Single and...
Brand McKAY® Category Low Hydrogen Electrodes Description McKay's 7018 XLM (Extra Low Moisture) is a high deposition rate iron powder electrode designed for DC reverse polarity or AC operation in...
Brand McKAY® Category Overlay Electrodes Description A martensitic alloy for hard tough overlays on carbon and low alloy steel parts only. Has a good combination of impact and abrasion resistance.
Brand McKAY® Category Overlay Electrodes Description A martensitic alloy with good toughness and abrasion resistance designed for all weldable steels other than austenitic stainless or manganese steels. Applications 4 layers...
Brand McKAY® Category Overlay Electrodes Description Deposits a high carbon-chromium austenitic plus carbide alloy steel suited to overlay surfaces subjected to light abrasion accompanied by impact. Excellent for metal-to-metal frictional...
Brand McKAY® Category Overlay Electrodes Description Deposits a martensitic surfacing alloy similar to a high-speed tool steel deposit. An AWS A5.13 EFe5-B wire, it can be used for metal-to-metal wear...
Brand McKAY® Category Overlay Electrodes Description This is a high alloy cast iron containing chromium and titanium as the important alloying ingredients added for increased wear life. Ideal for surfaces...
Brand McKAY® Category Stainless Steel Electrodes Description A fully alloyed core wire electrode featuring a rutile basic coating. It is excellent for welding Type 316 steel in applications requiring increased...
Brand McKAY® Category Stainless Steel Electrodes Description A fully alloyed core wire that can be used for welding stainless steel types 316, 316L and 318. It is similar to 316/316H...
Brand McKAY® Category Stainless Steel Electrodes Description A lower carbon version of the 309(H) Sterling AP. Low carbon content makes it excellent for applications where reduced susceptibility to sensitization during...
Brand McKAY® Category Stainless Steel Electrodes Description Air-hardening stainless for welding 12Cr material. Requires post-weld heat treatment. Applications Single and Multiple pass DCEP, AC, All Position Industries Power Generation, Hydro...
Brand McKAY® Category Stainless Steel Electrodes Description Can be used for welding all austenitic stainless steels. Has excellent out-of-position characteristics along with high moisture-resistance and easy slag removal. Consisting of...
Brand McKAY® Category Stainless Steel Electrodes Description Designed for joining Type 316 steels with low or medium carbon content. Its fully alloyed core wire also contains very low carbon content...
Brand McKAY® Category Stainless Steel Electrodes Description Designed for welding dissimilar joints of Type 312 metals. Can be used on hardenable steels, steel armor and generally hard-to-weld steels, offering outstanding...
Brand McKAY® Category Stainless Steel Electrodes Description Designed for welding type 308L base metals with low or medium carbon content. The electrode itself has a low carbon content to prevent...
Brand McKAY® Category Stainless Steel Electrodes Description Excellent for use on Type 301, 302, 304, 305 and 308 base metals. It is specially formulated with more than .04 carbon to...
Brand McKAY® Category Stainless Steel Electrodes Description Excellent for welding 347 and 321 steels and provides good corrosion resistance in steam or utility application sup to 1400◦F - better corrosion...
Brand McKAY® Category Stainless Steel Electrodes Description Excellent when used for weld overlay or for welding stainless steel to mild or low alloy steels. Its low carbon content makes it...
Brand McKAY® Category Stainless Steel Electrodes Description Featuring a fully alloyed core wire that contains extra low carbon to prevent carbide precipitation this product is excellent for use with Type...
Brand McKAY® Category Stainless Steel Electrodes Description Formulated for the welding of 316-type steels as well as for those applications where increased temperature corrosion-resistance of molybdenum-bearing steels are necessary. Having...
Brand McKAY® Category Stainless Steel Electrodes Description Increased Molybdenum content results in higher tensile strength, better corrosion resistance, and improved high temperature creep strength when compared to 316L. Highly resistant...
Brand McKAY® Category Stainless Steel Electrodes Description Outstanding for use with 309-type base metals, as well as for 18-8 clad steels or dissimilar materials if alloy content is sufficiently high...
Brand McKAY® Category Stainless Steel Electrodes Description Possesses properties similar to 316/316H Sterling AP except with a much lower carbon content which reduces susceptibility to sensitization during welding. The welds...
Brand McKAY® Category Stainless Steel Electrodes Description Primarily designed for welding of 309 type metal but can also be used for 18-8 clad steels or dissimilar materials if the alloy...
Brand McKAY® Category Stainless Steel Electrodes Description Primarily designed for welding type 308L base metal with low or medium carbon content. Contains low carbon to avert carbide precipitation during welding...
Brand McKAY® Category Stainless Steel Electrodes Description Specially formulated for welding the 22Cr-5Ni-3Mo (type 2205) duplex stainless steels. Offers high strength with improved pitting and SSC resistance. Applications Single and...
Brand McKAY® Category Stainless Steel Electrodes Description This moisture resistant, all-position electrode is primarily designed for welding Type 309 metal but can also be used for 18-8 clad steels or...
Brand McKAY® Category Stainless Steel Electrodes Description Used extensively for welding ASTM CA6NM castings as well as 410, 410S, and 405 base metals. Superior ductility and crack resistance than 410.
Brand McKAY® Category Stainless Steel Electrodes Description Used for weld overlay or for welding Type 309 stainless steel to mild or low alloy steels. Has a low carbon content which...
Brand McKAY® Category Stainless Steel Electrodes Description Used to join 310 stainless as well as for the welding of steels with 20%-27% Chromium and 18%-22% Nickel. Used as a transition...
Brand McKAY® Category Stainless Steel Electrodes Description Used to weld Type 330 base metal for heat and creep resisting applications. High resistance to heat and scale. Applications Single and Multiple...
Brand McKAY® Category Stainless Steel Electrodes Description With superior crack resistance of high temperatures, this electrode provides an excellent intermediate layer prior to deposition of hardfacing material. Specially formulated with...
Brand McKAY® Category Stainless Steel Solid Wires Description A 308L chemistry which has been modified with a higher silicon level to increase weld puddle fluidity, ensuring better tie-ins and potentially...
Brand McKAY® Category Stainless Steel Solid Wires Description A modified 309L deposit. Higher silicon levels overcome the typical sluggish nature of 300-series stainless steel welding puddles. Applications Single and multiple...
Brand McKAY® Category Stainless Steel Solid Wires Description Air hardening stainless for welding 12Cr material. Heat treatable welding deposit. Applications Single and multiple pass, DCEP Industries Food and Beverage, Petrochemical...
Brand McKAY® Category Stainless Steel Solid Wires Description Designed with a higher carbon content to give increased temperature strength. Used primarily for welding Type 309 stainless steels, 18-8-clad steel, or...
Brand McKAY® Category Stainless Steel Solid Wires Description Formulated with molybdenum for increased pitting corrosion resistance and low carbon for better intergranular corrosion. Applications Single and multiple pass, DCEP Industries...
Brand McKAY® Category Stainless Steel Solid Wires Description Offers better corrosion resistance than Type 308 wires for temperatures up to 1400◦F and is primarily used for welding Types 321 and...
Brand McKAY® Category Stainless Steel Solid Wires Description Provides a 316L weld deposit but has better wetting action in the puddle due to higher levels of silicon. Applications Single and...
Brand McKAY® Category Stainless Steel Solid Wires Description Used for joining similar 309L alloys or for joining 300-series stainless steels to carbon or low alloy steels. Applications Single and multiple...
Brand McKAY® Category Stainless Steel Solid Wires Description Used to weld Types 201, 302, 304 and 308 stainless steels. Can also be used for joining some dissimilar 300 series steels.
Brand McKAY® Category Stainless Steel Solid Wires Description Used to weld Types 301, 302, 305 and 308 base metals. Has a higher carbon content, giving it increased strength for applications...
Brand TRI-MARK® Category Gas-Shielded Wires, Carbon Steel, All Position Description An all position tubular wire with higher impact values than most other E71T-1 wires. Single or multiple pass welds, easy...
Brand TRI-MARK® Category Gas-Shielded Wires, Carbon Steel, All Position Description Combines superior welding performance with outstanding mechanical properties. Exceptional operator appeal for a wire with such superb physical properties, an...
Brand TRI-MARK® Category Gas-Shielded Wires, Carbon Steel, All Position Description Intended for single and multiple pass applications in all positions. Designed for carbon and higher strength steels. Applications Single and...
Brand TRI-MARK® Category Gas-Shielded Wires, Carbon Steel, All Position Description Specially designed for use with high Argon shielding mixes such as 95%Ar/5% CO2. Applications Single and multiple pass applications with...
Brand TRI-MARK® Category Gas-Shielded Wires, Carbon Steel, All Position Description This tubular wire combines excellent operator appeal with mechanical properties superior to most conventional E71T-1 wires. A soft quiet arc...
Brand TRI-MARK® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description Created mainly for Sour Gas Pipeline applications. Designed with higher deoxidization elements allow this metal cored wire to have...
Brand TRI-MARK® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description Has fewer silicon islands than other metal cored wires. Will save time and money as clean up is minimal...
Brand TRI-MARK® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description Metalloy X-CEL is specifically designed to take maximize the benefits of using DCEN (straight) polarity. Uniquely suited for applications...
Brand TRI-MARK® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description This tubular wire is designed for the welding of carbon steel and some higher strength steels in applications where...
Brand TRI-MARK® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description With fume generation rates comparable to solid wire, the Metalloy 70X gives the higher deposition rates of a metal...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy, All Position Description Designed for use in the off shore market due to its excellent impact resistance at low temperatures. Applications Single or...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy, All Position Description Same as TM-111K3, except all position with CO2 shielding gas. Applications Single and multiple pass applications with 100% CO2 shielding...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy, All Position Description Same as TM-81B2 with the exception that this wire is designed for all position welding. Applications Single or multiple pass...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy, All Position Description Same as TM-81N1 with the exception that this is an all position wire. Applications Single or multiple pass applications with...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy, All Position Description Same as TM-81N2 with the exception that this is an all position wire. Applications Single or multiple pass applications with...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy, All Position Description Same as TM-91B3 with the exception that this wire can be used for all position welding. Applications Single or multiple...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy, All Position Description Same as TM-91K2 with the exception that this is an all position wire and can be used with mixed gas...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy, All Position Description This wire minimizes the crack sensitivity in quench and tempered low alloy steels such as ASTM A514. Applications Single and...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy, Flat and Horizontal Description Used in most applications where low temperature notch toughness is requires. Can be used on weathering types of steel...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy, Flat and Horizontal Description Used in the welding of HSLA and quenched and tempered steels. Applications Single and multiple pass applications with 100%...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy Description Developed for high strength, low alloy steels found in heavy equipment or structural parts. Applications Single or multiple pass applications with a...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy Description Developed for high strength, low alloy steels found in heavy equipment or structural parts. Applications Single or multiple pass welding with 98%...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy Description Developed for the welding of nickel-molybdenum steels such as 1/2 Ni/1/4 Mo, 1 Ni/1/4 Mo, and 1 1/2 Ni/1/4 Mo. Can also...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy Description For those applications requiring high Charpy impact values at sub-zero temperatures. Applications Single or multiple pass applications with a 98%Argon/2%Oxygen, or 75%...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy Description Produces weld metal with a minimum of 100 ksi tensile strength. It has excellent low temperature toughness to -60F. Applications Single and...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy Description This wire is designed for the single or multipass welding of chrome-moly steels Applications Single or multiple pass applications with a 98%Argon/2%Oxygen,...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy Description Used in the welding of higher strength steels. Applications Single or multiple pass applications with a 98%Argon/2%Oxygen, or 75% Argon/25% CO2 Industries...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy Description Used in the welding of quench and tempered steels including T-1 types, HY-80, HY-100. Applications Single or multiple pass applications with 75%...
Brand TRI-MARK® Category Submerged Arc Low Alloy Wire Description A metal cored electrode for submerged arc welding where 110,000 psi (758 Mpa) 130,000 psi (900 MPA) tensile strength is required.
Brand TRI-MARK® Category Submerged Arc Metal-Cored Wires Description A metal cored electrode for submerged arc welding designed for structural steel applications using high heat inputs to maintain strength and toughness.
Brand TRI-MARK® Category Submerged Arc Metal-Cored Wires Description A metal cored electrode for submerged arc welding to join weathering grade steels such as A242, A588, A709 Grades 50W and HPS...
Brand TRI-MARK® Category Submerged Arc Metal-Cored Wires Description A metal cored electrode for submerged arc welding where a 1% nickel deposit is required. This composition improves low temperature toughness, while...
Brand TRI-MARK® Category Submerged Arc Metal-Cored Wires Description Metalloy EM12KS is a composite electrode for submerged arc welding of carbon steel plates using the recommended fluxes. The electrode chemistry conforms...
Brand TRI-MARK® Category Submerged Arc Metal-Cored Wires Description Metalloy EM13KS is a composite electrode for submerged arc welding of carbon steel plates using the recommended fluxes. The electrode chemistry conforms...

<< Prev Next >>