Fargo Controls, Inc. 18 mm Metal Housing Photelectric Sensor, DC S4461

Description
Features: Durable metal housing Programmable output NPN/PNP Sensitivity adjustment standard LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote
Description
Features: Durable metal housing Programmable output NPN/PNP Sensitivity adjustment standard LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S4461 is an 18 mm metal housing photoelectric sensor with a polarized reflection with reflector configuration, designed for reliable detection of shiny objects using infrared light. It features a nickel-plated brass case, IP67 protection, and operates on 10-30 Vdc with a maximum switching current of 200 mA. The sensor offers programmable NPN/PNP output with sensitivity adjustment and a maximum operating frequency of 400 Hz. It includes LED status indication, short circuit and reverse polarity protection, and a power-on delay of ≤100 ms. The operating distance is up to 500 cm with the S4225 reflector, and light immunity exceeds 10,000 Lux. The operating temperature range is -20 to +50 °C. The part is supplied with a connector and complies with the EMC directive.

Datasheet Summary
Powered by GS/AI

The S4461 is an 18 mm metal housing photoelectric sensor with a polarized reflection with reflector configuration, designed for reliable detection of shiny objects using infrared light. It features a nickel-plated brass case, IP67 protection, and operates on 10-30 Vdc with a maximum switching current of 200 mA. The sensor offers programmable NPN/PNP output with sensitivity adjustment and a maximum operating frequency of 400 Hz. It includes LED status indication, short circuit and reverse polarity protection, and a power-on delay of ≤100 ms. The operating distance is up to 500 cm with the S4225 reflector, and light immunity exceeds 10,000 Lux. The operating temperature range is -20 to +50 °C. The part is supplied with a connector and complies with the EMC directive.

Suppliers

Company
Product
Description
Supplier Links
18 mm Metal Housing Photelectric Sensor, DC - S4461 - Fargo Controls, Inc.
Eatontown, NJ, USA
18 mm Metal Housing Photelectric Sensor, DC
S4461
18 mm Metal Housing Photelectric Sensor, DC S4461
Features: Durable metal housing Programmable output NPN/PNP Sensitivity adjustment standard LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion

Features:

  • Durable metal housing
  • Programmable output NPN/PNP
  • Sensitivity adjustment standard
  • LED function indicators
  • Short circuit & reverse polarity protection
  • Pre-wired cable or connector models
  • Compliant to the EMC directive
  • Protection degree IP67: dust tight and protection from the effects of immersion
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Photoelectric Sensors
Product Number S4461
Product Name 18 mm Metal Housing Photelectric Sensor, DC
Body Shape Cylindrical
Operation Distance 197 inch (5000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data