Fargo Controls, Inc. 18 mm Metal Housing Photelectric Sensor, DC S4481

Description
Features: Durable metal housing Programmable output NPN/PNP Sensitivity adjustment standard LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote
Description
Features: Durable metal housing Programmable output NPN/PNP Sensitivity adjustment standard LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S4481 is a thru-beam photoelectric sensor with a nickel-plated brass housing, designed for object detection by interrupting an infrared light beam between separate emitter and receiver units. It operates on a 10-30 Vdc supply with a power drain of up to 50 mA and has a maximum switching current of 200 mA. The sensor features programmable NPN/PNP output, sensitivity adjustment, LED indicators, and protects against short circuit and reverse polarity. It has an operating distance of 1500 cm when used with the S4225 reflector, a 400 Hz maximum operating frequency, and exceeds 10,000 Lux ambient light immunity. The unit is rated IP67 for dust tightness and immersion protection, with an operating temperature range of -20 to +50°C. Its housing dimensions are M18 x 1, and it is supplied as a connector model with no cable.

Datasheet Summary
Powered by GS/AI

The S4481 is a thru-beam photoelectric sensor with a nickel-plated brass housing, designed for object detection by interrupting an infrared light beam between separate emitter and receiver units. It operates on a 10-30 Vdc supply with a power drain of up to 50 mA and has a maximum switching current of 200 mA. The sensor features programmable NPN/PNP output, sensitivity adjustment, LED indicators, and protects against short circuit and reverse polarity. It has an operating distance of 1500 cm when used with the S4225 reflector, a 400 Hz maximum operating frequency, and exceeds 10,000 Lux ambient light immunity. The unit is rated IP67 for dust tightness and immersion protection, with an operating temperature range of -20 to +50°C. Its housing dimensions are M18 x 1, and it is supplied as a connector model with no cable.

Suppliers

Company
Product
Description
Supplier Links
18 mm Metal Housing Photelectric Sensor, DC - S4481 - Fargo Controls, Inc.
Eatontown, NJ, USA
18 mm Metal Housing Photelectric Sensor, DC
S4481
18 mm Metal Housing Photelectric Sensor, DC S4481
Features: Durable metal housing Programmable output NPN/PNP Sensitivity adjustment standard LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion

Features:

  • Durable metal housing
  • Programmable output NPN/PNP
  • Sensitivity adjustment standard
  • LED function indicators
  • Short circuit & reverse polarity protection
  • Pre-wired cable or connector models
  • Compliant to the EMC directive
  • Protection degree IP67: dust tight and protection from the effects of immersion
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Photoelectric Sensors
Product Number S4481
Product Name 18 mm Metal Housing Photelectric Sensor, DC
Body Shape Cylindrical
Operation Distance 591 inch (15000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data