Vecoplan, LLC Datasheets for Industrial Conveyors
Industrial conveyors are horizontal, inclined, declined, or vertical machinery that transports bulk materials or discrete units from one place to another at a controlled rate.
Industrial Conveyors: Learn more
| Product Name | Notes |
|---|---|
| Drag chain conveyors have an endless chain with feed dogs (cross ribs) which runs in a closed trough. This makes them suitable for transporting bulk materials. Depending on the design... | |
| he Series 12 vibrating conveyors are mainly supplied for the feeding of drum chippers and for the disposal of waste wood in a saw mill. They are also ideal for... | |
| Pipe belt conveyors (type: VecoBelt) are ideal for conveying bulk materials over long distances either horizontally or on a slight incline. The material being transported glides on a cushion of... | |
| Screw conveyors (types: FSM, FSS and DFS) are used for closed and uniform transportation of bulk materials, granular materials, small lumps, and also semi-moist and fibrous materials. Installation can be... | |
| The loading and unloading conveyor is an electromechanical device for filling and emptying one or more storage units, each measuring up to 5 m wide and roughly 30 m long. | |
| The ReTech RMH conveyor is designed to receive or feed medium to heavy-weight bulk materials or piece goods. A version with several bends is available. Steel carriers are bolted to... | |
| The screw discharger consists of several screw shafts with a diameter of 315 mm in a shared trough construction. One or two discharge openings facilitate optimum dosing of material supplied... | |
| The screw discharger consists of several screw shafts with a diameter of 400 mm in a shared trough construction. One or two discharge openings facilitate optimum dosing of material supplied... | |
| The screw discharger consists of several screw shafts with a diameter of 500 mm in a shared trough construction. One or two discharge openings facilitate optimum dosing of material supplied... | |
| The screw discharger consists of several screw shafts with a diameter of 630 mm in a shared trough construction. One or two discharge openings facilitate optimum dosing of material supplied... | |
| The Series 15 vibrating conveyors are mainly supplied for the feeding of drum chippers and for the disposal of waste wood in a saw mill. They are also ideal for... | |
| The Series 18 vibrating conveyors are mainly supplied for the feeding of drum chippers and for the disposal of waste wood in a saw mill. They are also ideal for... | |
| The Series 20 vibrating conveyors are mainly supplied for the feeding of drum chippers and for the disposal of waste wood in a saw mill. They are also ideal for... | |
| The Series 25 vibrating conveyors are mainly supplied for the feeding of drum chippers and for the disposal of waste wood in a saw mill. They are also ideal for... | |
| The Series 35 vibrating conveyors are mainly supplied for the feeding of drum chippers and for the disposal of waste wood in a saw mill. They are also ideal for... | |
| The Series 45 vibrating conveyors are mainly supplied for the feeding of drum chippers and for the disposal of waste wood in a saw mill. They are also ideal for... | |
| The Series 60 vibrating conveyors are mainly supplied for the feeding of drum chippers and for the disposal of waste wood in a saw mill. They are also ideal for... | |
| The Series 8 vibrating conveyors are mainly supplied for the feeding of drum chippers and for the disposal of waste wood in a saw mill. They are also ideal for... | |
| The VTB-F2 belt conveyor features a particularly hard-wearing (optionally oil-resistant) rubber conveyor belt. With a delivery rate of between 0.2 and 1.6 m/s, and attachment points for drum and belt... | |
| The VTB-M belt conveyor with 30-degree lateral trough angle features a particularly hard-wearing (optionally oil-resistant) rubber conveyor belt. With a delivery rate of between 0.8 and 1.8 m/s, and attachment... | |
| These modular low-maintenance and user-friendly push/pull rod dischargers essentially consist of hydraulically-driven push/pull rods moving reciprocally above the floor of the bunker. When an upstream extraction device is activated, a... |