Vecoplan, LLC Screw Discharger SB 630

Description
The screw discharger consists of several screw shafts with a diameter of 630 mm in a shared trough construction. One or two discharge openings facilitate optimum dosing of material supplied to the next process. Bulk densities between 40 and 400 kg/m3 can be handled. Container sizes up to 80 m3 are possible using screw diameters of 630 mm. Areas of application: Feeding boiler systems and packaging lines Feeding and discharge of hammer mills/chip shredders Drying systems in the pellet industry Alternative fuel (RDF) in the cement industry Benefits in brief: No bridge formation Moving parts fully enclosed for maximum safety Long service life High delivery rate Low maintenance Even volume flow
Description
The screw discharger consists of several screw shafts with a diameter of 630 mm in a shared trough construction. One or two discharge openings facilitate optimum dosing of material supplied to the next process. Bulk densities between 40 and 400 kg/m3 can be handled. Container sizes up to 80 m3 are possible using screw diameters of 630 mm. Areas of application: Feeding boiler systems and packaging lines Feeding and discharge of hammer mills/chip shredders Drying systems in the pellet industry Alternative fuel (RDF) in the cement industry Benefits in brief: No bridge formation Moving parts fully enclosed for maximum safety Long service life High delivery rate Low maintenance Even volume flow

Suppliers

Company
Product
Description
Supplier Links
Screw Discharger - SB 630 - Vecoplan, LLC
Archdale, NC, United States
Screw Discharger
SB 630
Screw Discharger SB 630
The screw discharger consists of several screw shafts with a diameter of 630 mm in a shared trough construction. One or two discharge openings facilitate optimum dosing of material supplied to the next process. Bulk densities between 40 and 400 kg/m3 can be handled. Container sizes up to 80 m3 are possible using screw diameters of 630 mm. Areas of application: Feeding boiler systems and packaging lines Feeding and discharge of hammer mills/chip shredders Drying systems in the pellet industry Alternative fuel (RDF) in the cement industry Benefits in brief: No bridge formation Moving parts fully enclosed for maximum safety Long service life High delivery rate Low maintenance Even volume flow

The screw discharger consists of several screw shafts with a diameter of 630 mm in a shared trough construction. One or two discharge openings facilitate optimum dosing of material supplied to the next process. Bulk densities between 40 and 400 kg/m3 can be handled. Container sizes up to 80 m3 are possible using screw diameters of 630 mm.
Areas of application:

  • Feeding boiler systems and packaging lines
  • Feeding and discharge of hammer mills/chip shredders
  • Drying systems in the pellet industry
  • Alternative fuel (RDF) in the cement industry

Benefits in brief:

  • No bridge formation
  • Moving parts fully enclosed for maximum safety
  • Long service life
  • High delivery rate
  • Low maintenance
  • Even volume flow
Supplier's Site

Technical Specifications

  Vecoplan, LLC
Product Category Industrial Conveyors
Product Number SB 630
Product Name Screw Discharger
Conveyor Type Screw
Unlock Full Specs
to access all available technical data

Similar Products

End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 60 lbs (27.21 kg)
Speed 264 ft/min (134 cm/sec)
View Details
Small Vertical Reciprocating Conveyors - PAC-200 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 200 lbs (90.7 kg)
Speed 30 ft/min (15.24 cm/sec)
View Details
Ultra Duty Line Vac™ -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
View Details
Vibratory Conveyors -  - Triple/S Dynamics, Inc.
Triple/S Dynamics, Inc.
Specs
Conveyor Type Vibrating
Material Conveyed Bulk Materials
View Details