Vecoplan, LLC Vibrating Conveyor Series 35

Description
The Series 35 vibrating conveyors are mainly supplied for the feeding of drum chippers and for the disposal of waste wood in a saw mill. They are also ideal for use as discharge conveyors downstream of push/pull rod dis-chargers. They can be extended on the design, up to a length of 24 m. Therefore they can be used to transport any bulk material or shredded materials such as wood, plastic, glass, etc. Benefits in brief: Very flexible in length, width and height High conveying capacity Low-maintenance, continuous operation Quick and easy to clean Gentle, steady conveying Sturdy construction Easily adapted to most local conditions Optional screening zone and metal-free zone Ideal for conveying end pieces and logs
Datasheet
Description
The Series 35 vibrating conveyors are mainly supplied for the feeding of drum chippers and for the disposal of waste wood in a saw mill. They are also ideal for use as discharge conveyors downstream of push/pull rod dis-chargers. They can be extended on the design, up to a length of 24 m. Therefore they can be used to transport any bulk material or shredded materials such as wood, plastic, glass, etc. Benefits in brief: Very flexible in length, width and height High conveying capacity Low-maintenance, continuous operation Quick and easy to clean Gentle, steady conveying Sturdy construction Easily adapted to most local conditions Optional screening zone and metal-free zone Ideal for conveying end pieces and logs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibrating Conveyor - Series 35 - Vecoplan, LLC
Archdale, NC, United States
Vibrating Conveyor
Series 35
Vibrating Conveyor Series 35
The Series 35 vibrating conveyors are mainly supplied for the feeding of drum chippers and for the disposal of waste wood in a saw mill. They are also ideal for use as discharge conveyors downstream of push/pull rod dis-chargers. They can be extended on the design, up to a length of 24 m. Therefore they can be used to transport any bulk material or shredded materials such as wood, plastic, glass, etc. Benefits in brief: Very flexible in length, width and height High conveying capacity Low-maintenance, continuous operation Quick and easy to clean Gentle, steady conveying Sturdy construction Easily adapted to most local conditions Optional screening zone and metal-free zone Ideal for conveying end pieces and logs

The Series 35 vibrating conveyors are mainly supplied for the feeding of drum chippers and for the disposal of waste wood in a saw mill. They are also ideal for use as discharge conveyors downstream of push/pull rod dis-chargers. They can be extended on the design, up to a length of 24 m. Therefore they can be used to transport any bulk material or shredded materials such as wood, plastic, glass, etc.
Benefits in brief:

  • Very flexible in length, width and height
  • High conveying capacity
  • Low-maintenance, continuous operation
  • Quick and easy to clean
  • Gentle, steady conveying
  • Sturdy construction
  • Easily adapted to most local conditions
  • Optional screening zone and metal-free zone
  • Ideal for conveying end pieces and logs
Supplier's Site Datasheet

Technical Specifications

  Vecoplan, LLC
Product Category Industrial Conveyors
Product Number Series 35
Product Name Vibrating Conveyor
Conveyor Type Vibrating
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Vertical Reciprocating Conveyors - VSH-1 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 1000 lbs (454 kg)
Speed 25 ft/min (12.7 cm/sec)
View Details
Pneumatic Conveying System - Urban System -  - KINTEP NEW POWER
Specs
Conveyor Type Pneumatic Vacuum
View Details
UV LED Curing Low-Volume Production Conveyor - OmniCure CV300 - Excelitas Technologies Corp.
Specs
Conveyor Type Belt
Speed 3.28 to 47.57 ft/min (1.67 to 24.17 cm/sec)
View Details
Slipstick® - Sanitary Horizontal Motion Conveyor - Triple/S Dynamics, Inc.
Specs
Conveyor Type Vibrating
Material Conveyed Bulk Materials
Features and Options Sanitary
View Details